EN
  • EN
  • DE

PIC18F2331-E/MM

Part No PIC18F2331-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28QFN / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Power Control PWM, QEI, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number PIC18F2331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353515-PIC18F2331-E/MM
Ultra Librarian 3D Model Ultra Librarian PIC18F2331-E/MM CAD Model

Description

Microchip Technology's PIC18F2331-E/MM Microcontroller

The PIC18F2331-E/MM is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, particularly those requiring precise motor control and sensor interfacing. This MCU is part of the popular PIC18F family, known for its robust architecture, enhanced features, and versatile capabilities.

This microcontroller features a powerful 8-bit architecture with a 10 MHz internal oscillator, providing a solid foundation for applications that demand reliable and efficient processing. The device operates at a voltage range of 4.2V to 5.5V, making it suitable for various electronic circuits and power conditions.

Key Features:

  • Memory: The PIC18F2331-E/MM comes with 8KB of flash memory, ensuring ample space for application code, and 256 bytes of EEPROM for data storage that requires frequent updates.
  • I/O Pins: It is equipped with 24 programmable I/O pins, allowing for flexible connection to peripherals and external devices.
  • Timers and PWM Modules: The device includes multiple timers and up to two Capture/Compare/PWM (CCP) modules, making it an ideal choice for applications needing sophisticated timing and pulse-width modulation, such as motor control.
  • Communication Peripherals: It supports various serial communication protocols, including SPI, I2C, and UART, facilitating easy data exchange with sensors, actuators, and other microcontrollers.
  • Motor Control PWMs: The MCU features specialized motor control PWMs with dead-time insertion and fault protection, enhancing the safety and reliability of motor-driven applications.
  • Enhanced Features: Additional features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 5 channels, and Power-on Reset (POR), Brown-out Reset (BOR), and an extended Watchdog Timer (WDT) to ensure smooth operation under varying conditions.

The PIC18F2331-E/MM's compact 28-pin QFN package makes it an excellent choice for space-constrained applications, while its extended temperature range ensures performance in harsh environments. Whether you're developing sophisticated motor control systems, automation solutions, or interactive devices, the PIC18F2331-E/MM from Microchip Technology provides a reliable and flexible core for your projects.

With Microchip's MPLAB IDE and a rich set of development tools, the PIC18F2331-E/MM is not only powerful but also easy to develop for, making it a top choice for both professionals and hobbyists looking to bring their electronic designs to life.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess