EN
  • EN
  • DE
  • IT

PIC18F248-E/SO

Part No PIC18F248-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-Pin High-Performance, Enhanced Flash Microcontrollers with CAN Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1238194-PIC18F248-E/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Family Name PIC18F248
Introduction Date October 13, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC18F248-E/SO CAD Model

Description

Microchip Technology's PIC18F248-E/SO Microcontroller

The PIC18F248-E/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This robust and versatile MCU is part of the PIC18F family, known for its advanced RISC architecture that offers the power and flexibility needed for a wide range of applications. The PIC18F248-E/SO comes in a 28-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications while providing ample functionality.

At the heart of the PIC18F248-E/SO is a powerful 8-bit processor that can run at a maximum speed of up to 40 MHz, thanks to its 10 MIPS (Million Instructions Per Second) performance. This microcontroller is equipped with 32 KB of flash memory, providing ample space for application code, and 1536 bytes of RAM for data storage, ensuring smooth operation and multitasking capabilities.

One of the key features of the PIC18F248-E/SO is its Enhanced Flash memory, which offers a self-programming capability, a feature that simplifies firmware updates and allows for bootloader applications. It also boasts a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 5 channels, which is perfect for interfacing with analog sensors and converting their readings into digital values for processing.

The microcontroller also provides two Capture/Compare/PWM (CCP) modules, making it ideal for motor control and other PWM-based applications. Its serial communication capabilities are enhanced with both a synchronous serial port for SPI and I2C communication and an asynchronous (EUSART) port, allowing for versatile connectivity options with other microcontrollers, sensors, and peripheral devices.

For improved system reliability, the PIC18F248-E/SO includes features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and brown-out reset (BOR). These features help to ensure that the MCU operates reliably under various conditions, including power fluctuations.

Designed with power efficiency in mind, the PIC18F248-E/SO supports multiple power-managing modes like Idle and Sleep modes, which are essential for battery-operated and power-sensitive applications. With its robust feature set and Microchip's commitment to quality, the PIC18F248-E/SO is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess