Products specifications

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 80KB (40K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F2682
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 15
Win Source Part Number 1322559-PIC18F2682-E/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F2682-E/SP CAD Model

Description

Microchip Technology's PIC18F2682-E/SP Microcontroller

The PIC18F2682-E/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This powerful MCU is built on Microchip's advanced PIC18 architecture and comes in a 28-pin SPDIP (Single in-line Package) format, making it suitable for both prototyping and production purposes.

With an enhanced flash memory of up to 64KB, the PIC18F2682-E/SP provides ample space for complex application development. The device operates at a maximum frequency of 40MHz, thanks to its precision internal oscillator, which ensures reliable operation and reduces the need for external clock components. The microcontroller also supports a wide voltage range of 4.2V to 5.5V, offering flexibility in various power supply scenarios.

The PIC18F2682-E/SP is equipped with a rich set of peripherals that include:

  • Two Capture/Compare/PWM (CCP) modules for enhanced pulse-width modulation and timing operations.
  • A 10-bit, up to 13-channel Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.
  • Two Enhanced USART modules providing serial communication capabilities, including support for RS-232, RS-485, and LIN protocols.
  • Master Synchronous Serial Port (MSSP) with SPI and I2C capabilities for multi-device communication.
  • 25mA sink/source I/O ports that can drive LEDs or other low-power devices directly.

The MCU features advanced security and system management functions such as a Watchdog Timer (WDT), brown-out reset, and programmable low-voltage detection, ensuring robust and reliable operation. The extended instruction set of the PIC18F2682-E/SP allows for efficient code execution, which, combined with its nanoWatt Technology power management features, makes it an excellent choice for energy-sensitive applications.

Microchip's MPLAB® Integrated Development Environment (IDE) supports the PIC18F2682-E/SP, providing developers with powerful tools for code development, debugging, and programming. The MCU is also compatible with Microchip's in-circuit emulators and development boards, simplifying the design process and accelerating time-to-market.

Whether you're designing automotive accessories, industrial controls, or IoT devices, the PIC18F2682-E/SP offers a versatile and cost-effective solution that delivers performance, scalability, and ease of use.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C202M-HE04
Texas Instruments
IC MCU 16BIT 24KB FLASH 48VQFN
Lowest to $3.3571
ECAD model for MSP430F5506IRGZR
Texas Instruments
IC MCU 16BIT 24KB FLASH 48VQFN
Lowest to $3.1676
ECAD model for MSP430F5509IRGZR
Toshiba Semiconductor and Storage
CMOS 4-BIT MICROCONTROLLER
Need more? Email Us
ECAD model for TMP47C620F
Microchip Technology
64/68/80-Pin High-Performance, 64-Kbyte Enhanced Flash Microcontrollers with ECAN Module
Lowest to $9.3600
ECAD model for PIC18F6680-E/PT
Renesas Electronics America
32-BIT, FLASH, V850 CPU / * Microcontroller IC
Lowest to $1.5791
ECAD model for UPD70F3336GC(A9)-UEU-E2-QS-AX
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C430M-U818
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C241NFG21
Microchip Technology
18/20/28-Pin Enhanced FLASH Microcontrollers with nanoWatt Technology
Lowest to $10.1132
ECAD model for PIC16LF88-I/SO

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention