EN
  • EN
  • DE

PIC18F4431-E/ML

Part No PIC18F4431-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Power Control PWM, QEI, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC18F4431
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655556-PIC18F4431-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F4431-E/ML CAD Model

Description

Product Overview: PIC18F4431-E/ML

The PIC18F4431-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities tailored for motor control applications. This MCU is part of the PIC18F family, which is well-known for its robust architecture, rich instruction set, and versatile peripherals.

Key Features:

  • Core: The PIC18F4431-E/ML is built around a powerful 8-bit PIC® microcontroller core with an enhanced RISC architecture, providing a speedy execution of instructions with a typical clock speed of up to 40 MHz.
  • Memory: It comes with 16KB of flash memory, 768 bytes of RAM, and 256 bytes of EEPROM, offering ample space for complex programs and data storage.
  • Dedicated Motor Control Peripherals: The device includes specialized features such as a Quadrature Encoder Interface (QEI) for precise position sensing, and a Motor Control PWM module which allows for sophisticated control of brushless DC, stepper, or other motor types.
  • Analog Features: The MCU has a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling accurate sensor readings and analog signal processing.
  • Communication Interfaces: It supports serial communication with peripherals and other MCUs through USART, SPI, and I²C modules.
  • Temperature Range: The PIC18F4431-E/ML operates within an extended temperature range, making it suitable for industrial applications.
  • Packaging: This MCU comes in a 44-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications.

Applications:

The PIC18F4431-E/ML is designed to address the needs of a wide array of applications, particularly those requiring precise motor control such as robotics, industrial control systems, automotive applications, and more. Its robust set of features ensures reliable performance for embedded systems that demand high-speed control and accurate sensor interfacing.

Why Choose PIC18F4431-E/ML?

With its dedicated motor control peripherals, extensive memory, and flexible communication options, the PIC18F4431-E/ML is an excellent choice for designers looking to develop sophisticated motor control systems with minimal external components. Microchip's commitment to quality and long-term support further ensures that your designs will be sustainable and future-proof.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess