EN
  • EN
  • DE

PIC16F1768T-I/SS

Part No PIC16F1768T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 2x5b, 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F1768
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337979-PIC16F1768T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1768T-I/SS CAD Model

Description

Product Overview: PIC16F1768T-I/SS

The PIC16F1768T-I/SS is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This high-performance, 8-bit MCU is part of Microchip's extensive PIC16F family, known for its versatility and efficiency in a wide range of applications. The PIC16F1768T-I/SS is designed to deliver excellent computational performance coupled with power-saving features, making it an ideal choice for low-power and space-constrained applications.

Encased in a 20-SSOP (Shrink Small Outline Package), the PIC16F1768T-I/SS offers a compact footprint while still providing a robust set of features. It operates with a voltage range from 1.8V to 5.5V, allowing for flexible power management and compatibility with various circuit designs. The device's operating temperature range of -40°C to 85°C ensures reliable performance even in harsh environmental conditions.

This MCU boasts an impressive array of integrated features, including:

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory: 14KB (8K x 14)
  • SRAM: 1KB
  • Data EEPROM: 256B
  • 32 MHz Internal Oscillator
  • I/O Pins: 18
  • Timers: Two 8-bit / Three 16-bit
  • 10-bit Analog-to-Digital Converters (ADC): 17 channels
  • Comparators: 2 with Voltage Reference
  • Capture/Compare/PWM (CCP) Modules: 2
  • Complementary Waveform Generator (CWG) Modules: 1

The microcontroller also supports advanced peripherals like Complementary Output Generator (COG), Numerically Controlled Oscillator (NCO), and Zero-Cross Detect (ZCD) which can be used to implement high-precision control systems and power conversion applications. Its Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module makes serial communication effortless, supporting standard protocols such as RS-232, RS-485, and LIN for robust data exchange.

For developers, the PIC16F1768T-I/SS is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development and programming. With these tools, the MCU can be easily integrated into a variety of projects, from consumer electronics to industrial automation systems.

In summary, the PIC16F1768T-I/SS from Microchip Technology is a feature-rich, reliable, and versatile microcontroller that offers a perfect balance between performance and power consumption, suitable for a myriad of embedded system applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess