EN
  • EN
  • DE

TMUX7208PWR

Part No TMUX7208PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 44-V, LATCH-UP IMMUNE, 8:1 PRECI  /  1 Circuit IC Switch 8:1 5.4Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 5.4Ohm
Channel-to-Channel Matching (ΔRon) 700mOhm
Voltage - Supply, Single (V+) 4.5V ~ 44V, ±4.5V ~ 22V
Voltage - Supply, Dual (V±) 4.5V ~ 44V, ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max) 205ns, 270ns
-3db Bandwidth 30MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 14pF, 130pF
Current - Leakage (IS(off)) (Max) 70nA
Crosstalk -65dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TMUX7208
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX7208PWRDKR,296-TMUX7208PWRTR,296-TMUX7208PWRCT
Standard Package 2,000
Win Source Part Number 989890-TMUX7208PWR
Ultra Librarian 3D Model Ultra Librarian TMUX7208PWR CAD Model

Description

The TMUX7208PWR is a state-of-the-art precision analog multiplexer from Texas Instruments, designed to provide exceptional performance and versatility for a wide range of applications. This advanced multiplexer is part of TI's renowned portfolio of switch and multiplexer devices, which are recognized for their reliability and cutting-edge technology.

Key Features

  • Wide Voltage Range: The TMUX7208PWR operates over a broad supply voltage range, accommodating various system requirements.
  • Low On-Resistance: The device features ultra-low on-resistance, providing minimal signal distortion and ensuring the integrity of the signal path.
  • Multiple Channels: It boasts eight channels, enabling the connection of multiple signal sources to a single destination, thereby optimizing board space and reducing system complexity.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device, safeguarding it against the damaging effects of static electricity.
  • Bidirectional Operation: Each channel can conduct signals in both directions, offering flexibility in signal routing for multiplexing or demultiplexing applications.

Applications

The TMUX7208PWR is ideal for a variety of applications, including:

  • Data acquisition systems
  • Test equipment
  • Signal routing
  • Audio and video switching
  • Communication systems

Technical Specifications

Parameter Value Supply Voltage 2.7V to 5.5V On-Resistance Typically 10Ω Channel Count 8 Package Type TSSOP (Thin Shrink Small Outline Package)

The TMUX7208PWR is a testament to Texas Instruments' commitment to providing high-quality, precision-engineered solutions to meet the demands of modern electronics. Whether for industrial, commercial, or consumer applications, the TMUX7208PWR stands as a robust and versatile choice for designers looking to enhance their system's performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7880 $54.5160
16+ $6.3901 $102.2416
25+ $6.1904 $154.7600
34+ $5.9908 $203.6872
44+ $5.7911 $254.8084
58+ $5.1920 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess