The AZ386M is a versatile and high-performance audio power amplifier designed and manufactured by Diodes Incorporated. This integrated circuit (IC) is specifically engineered to deliver excellent sound quality with minimal power consumption, making it an ideal choice for portable and low-voltage applications.
Key Features
- Output Power: The AZ386M offers up to 1 watt of continuous average power to an 8-ohm load with 0.1% (THD+N) from a 5V power supply, ensuring robust audio performance for its size.
- Low Voltage Operation: It can operate on a supply voltage as low as 4 volts, which makes it suitable for battery-operated devices.
- High Efficiency: Its class-AB amplifier design provides a perfect balance between efficiency and sound quality, with a quiescent current reduction system to minimize power drain when in standby mode.
- Minimal External Components: The AZ386M requires very few external components, which can reduce overall system cost and simplify the design process.
- Flexible Configurations: It supports multiple configurations, including bridge-tied load (BTL), to maximize power output without the need for split power supplies.
Applications
With its low voltage operation and high-quality audio output, the AZ386M is perfectly suited for a wide range of applications, including:
- Portable audio players
- Miniature amplifiers
- Battery-powered speakers
- Alarm systems
- Intercoms
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4V to 12V
Output Power
1W (8Ω load, V<sub>CC=5V)
Total Harmonic Distortion (THD+N)
0.1% (typical)
Package
Multiple package options available
The AZ386M from Diodes Incorporated represents a reliable and efficient solution for designers looking to enhance their audio systems with a compact, yet powerful, audio amplifier.