EN
  • EN
  • DE

TPS66020YBGR

Part No TPS66020YBGR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description SOURCE AND SINK POWER MULTIPEXER  /  Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Number of Channels 1
Voltage - Supply, Single (V+) 2.85V ~ 3.6V
Voltage - Supply, Dual (V±) 2.85V ~ 3.6V
Temperature Range - Operating -10°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-XFBGA, DSBGA
Supplier Device Package 28-DSBGA (1.61x2.81)
Base Product Number TPS66020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS66020YBGRTR,296-TPS66020YBGRCT,296-TPS66020YBGRDKR
Standard Package 3,000
Win Source Part Number 978700-TPS66020YBGR
Ultra Librarian 3D Model Ultra Librarian TPS66020YBGR CAD Model

Description

Overview of TPS66020YBGR by Texas Instruments

The TPS66020YBGR is a versatile integrated power management IC designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This compact, high-performance chip is engineered to meet the stringent power requirements of portable and battery-powered electronics, making it an ideal solution for a wide range of applications including smartphones, tablets, digital cameras, and other mobile devices.

Key Features

  • Integrated Power Solution: The TPS66020YBGR integrates multiple power management functions into a single package, reducing system complexity and saving board space.
  • High Efficiency: This IC features high-efficiency step-down converters and LDOs (Low Dropout Regulators) that help extend battery life by minimizing power loss.
  • Flexible Power Sequencing: It offers programmable power sequencing options, allowing designers to tailor the power-up and power-down sequences to the specific needs of their applications.
  • Multiple Output Rails: The device provides several output voltage rails with adjustable output voltages to power different system components.
  • I2C Interface: An I2C-compatible interface is included for dynamic voltage scaling, enabling the system to adjust power settings on-the-fly for optimal performance and power savings.

Technical Specifications

  • Package: 30-ball MicroStar Junior BGA
  • Input Voltage Range: Suitable for operation from a single Li-Ion cell, or from 3.3 V or 5 V power supplies.
  • Thermal Performance: Enhanced thermal performance ensures reliability under varying operating conditions.

Applications

The TPS66020YBGR's combination of features makes it highly adaptable to a variety of applications, particularly where power efficiency and space constraints are critical considerations. Its ability to support complex power requirements while maintaining a small footprint is a testament to TI's commitment to innovation in power management solutions.

Quality and Reliability

As with all Texas Instruments products, the TPS66020YBGR is designed to meet the highest quality and reliability standards. TI's rigorous testing and quality control processes ensure that this power management IC will perform to the expectations in the demanding environments of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0768 $53.8400
115+ $0.8836 $101.6140
180+ $0.8560 $154.0800
245+ $0.8283 $202.9335
315+ $0.8007 $252.2205
420+ $0.7179 $301.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,718 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess