EN
  • EN
  • DE

PIC18F46K22-E/ML

Part No PIC18F46K22-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN  /  PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC18F46
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 45
Win Source Part Number 1085089-PIC18F46K22-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F46K22-E/ML CAD Model

Description

Product Overview: PIC18F46K22-E/ML

The PIC18F46K22-E/ML from Microchip Technology is a high-performance microcontroller (MCU) that integrates advanced features and robust capabilities into a compact package. This particular variant comes in a 44-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications requiring a small footprint without compromising on functionality.

At the heart of the PIC18F46K22-E/ML is an 8-bit CPU with a maximum speed of 64 MHz, when using a PLL, providing ample processing power for a wide range of applications. The device is equipped with 64 KB of flash memory, ensuring sufficient space for complex program code, and 3.8 KB of RAM for efficient data manipulation. In addition, 1 KB of EEPROM allows for non-volatile storage of configuration settings or small amounts of data that must be preserved during power cycles.

The MCU supports an extended operating voltage range of 1.8V to 5.5V, making it versatile for use in various power environments and compatible with both 3.3V and 5V logic levels. This flexibility is further enhanced by its rich set of peripherals. The PIC18F46K22-E/ML boasts advanced features such as a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, two comparators, and multiple communication interfaces including SPI, I2C, and EUSART, providing seamless integration with other digital systems and sensors.

Additional functionalities include four timers, a Charge Time Measurement Unit (CTMU) for touch sensing applications, and a 16-bit PWM module, making it suitable for motor control and other applications requiring precise timing and output modulation. Furthermore, the MCU also offers a variety of power-saving modes, which are essential for battery-powered or energy-efficient devices.

Designed for reliability and durability, the PIC18F46K22-E/ML also features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR), ensuring stable operation under various system conditions. Its robust design and comprehensive feature set make it an ideal choice for industrial control systems, automotive applications, consumer electronics, and many other embedded system applications.

Overall, the PIC18F46K22-E/ML is a versatile and powerful microcontroller that provides designers with a flexible platform to build sophisticated and efficient electronic systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8336 $59.1680
11+ $9.7096 $106.8056
16+ $9.4062 $150.4992
22+ $9.1027 $200.2594
29+ $8.7993 $255.1797
39+ $7.8891 $307.6749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,232 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess