Products specifications

Manufacturer Microchip Technology
Win Source Part Number 1238317-PIC18F87J10
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F87J10 CAD Model

Description

Microchip Technology's PIC18F87J10 Microcontroller

The PIC18F87J10 is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features designed to cater to a wide range of applications. This microcontroller is part of the popular PIC18 family, offering a perfect blend of power and efficiency for both industrial and consumer applications.

Key Features

  • Advanced RISC Architecture: The PIC18F87J10 operates on a powerful RISC architecture, which allows for fast and efficient processing with a C-optimized instruction set.
  • Enhanced Flash Memory: It comes with up to 128 KB of flash memory, providing ample space for complex programs and the flexibility of in-circuit programming and debugging.
  • Ample RAM and EEPROM: With 3,840 bytes of RAM and 1 KB of EEPROM, this MCU offers enough data storage for real-time operations and data retention without power.
  • High-Speed Performance: A maximum CPU speed of 40 MHz ensures quick response times and processing capability for demanding applications.
  • 10-bit Analog-to-Digital Converter: The integrated 10-bit ADC with up to 16 channels allows for precise analog signal measurement, making it ideal for sensor interfacing.
  • Robust Peripheral Set: The MCU features a range of peripherals, including timers, serial communication modules (USART, SPI, I2C), and PWM outputs, offering versatile interface options.
  • Flexible Oscillator Structure: Its flexible oscillator structure supports multiple options, including external and internal oscillators, providing designers with various clocking choices.
  • Low Power Consumption: The device is designed for low power operation with power-managed modes, making it suitable for battery-powered and power-sensitive applications.

Applications

The PIC18F87J10 is adept at handling complex tasks in applications such as:

  • Industrial Control Systems
  • Automotive Electronics
  • Home Automation
  • Medical Devices
  • Communication Systems
  • Consumer Electronics

With its impressive feature set and Microchip's commitment to quality, the PIC18F87J10 is a reliable choice for designers looking to create sophisticated and robust electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3453 $62.0718
14+ $8.4885 $118.8390
21+ $8.2233 $172.6893
29+ $7.9579 $230.7791
37+ $7.6927 $284.6299
49+ $6.8968 $337.9432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,326 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention