EN
  • EN
  • DE

PIC18LF23K22-E/SS

Part No PIC18LF23K22-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 19x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC18LF23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889702-PIC18LF23K22-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC18LF23K22-E/SS CAD Model

Description

PIC18LF23K22-E/SS Microcontroller - Microchip Technology

The PIC18LF23K22-E/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a multitude of embedded applications. This MCU is part of the popular PIC18 family, known for its robust architecture, rich feature set, and versatility in various electronic systems.

Key Features

  • Enhanced Mid-Range Core: With 49 Instructions, the 8-bit CPU offers a linear program memory addressing up to 64KB and up to 4KB of data memory addressing.
  • High Clock Speed: The device can operate at a maximum frequency of 64 MHz with a 16 MIPS performance, ensuring swift execution of instructions.
  • Low Power Consumption: As a part of the "LF" series, it operates at lower voltage ranges and has power-managed modes for energy efficiency.
  • Extended Temperature Range: The MCU functions reliably in extreme temperatures, ranging from -40°C to +125°C.
  • Ample Memory: It includes 16KB of flash memory, 768 bytes of EEPROM, and 1KB of RAM, allowing for flexible and complex application development.
  • Rich Peripheral Set: The MCU comes with a variety of built-in peripherals including analog-to-digital converters (ADC), comparators, timers, serial communication modules (EUSART, SPI, I²C), and more.
  • Flexible Oscillator Structure: Multiple internal and external oscillator options are available, supporting a wide range of precision and power profiles.

Applications

The PIC18LF23K22-E/SS is suitable for a diverse array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Home Automation
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

Package and Quality

Encased in a 28-pin SSOP (Shrink Small Outline Package), the PIC18LF23K22-E/SS offers a compact form factor ideal for space-constrained applications. Microchip Technology ensures high standards of quality and reliability, providing robust solutions for both prototyping and mass production.

With its combination of performance, power efficiency, and a comprehensive set of features, the PIC18LF23K22-E/SS is a prime choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2173 $62.4346
5+ $25.6144 $128.0720
7+ $24.8140 $173.6980
10+ $24.0136 $240.1360
13+ $23.2132 $301.7716
17+ $20.8119 $353.8023
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess