Products specifications

Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number PL138
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 76
Win Source Part Number 1085415-PL138-48OC
Voltage - Supply 2.375V ~ 3.63V
Frequency - Max 1 GHz
Output LVPECL
Input CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL
Number of Circuits 1
Type Fanout Buffer (Distribution), Multiplexer
Package Tube
Mfr Microchip Technology
Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Ultra Librarian 3D Model Ultra Librarian PL138-48OC CAD Model

Description

The Microchip Technology PL138-48OC represents a pinnacle of innovation in the realm of high-performance, low-power clock generation. Designed for a broad spectrum of applications, this product offers a versatile solution for your timing requirements.

Key Features

  • Precision Timing: The PL138-48OC delivers highly accurate clock signals, making it an ideal choice for applications where precise timing is crucial.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power draw, thereby extending the life of battery-powered devices and reducing overall energy costs.
  • Frequency Flexibility: This clock generator can be programmed to produce a wide range of frequencies, providing a versatile solution for various design needs.
  • Stability: Engineered for stability, the PL138-48OC maintains consistent performance even under varying environmental conditions.
  • Compact Form Factor: The small size of the device allows it to fit into tight spaces, making it suitable for compact electronic assemblies.

Applications

The PL138-48OC is adept at serving a multitude of sectors, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Networking Equipment
  • Embedded Systems
  • Industrial Controls

Technical Specifications

The technical specifications of the PL138-48OC are designed to meet the rigorous demands of modern electronics. With a focus on reliability and performance, this clock generator stands out in the market.

Why Choose the PL138-48OC?

Microchip Technology's commitment to quality ensures that the PL138-48OC is not just a component but a dependable part of your system. Whether you're designing consumer gadgets, industrial machinery, or communication infrastructure, the PL138-48OC offers the reliability and adaptability you need to keep your systems running smoothly.

For more detailed information, technical support, and ordering details, please visit Microchip Technology's official website or contact their customer service team.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 2:6 700MHZ 28PLCC
Need more? Email Us
ECAD model for MC100E211FNG
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20SO / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCKEL14D,118
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $9.7792
ECAD model for SI53315-B-GMR
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,118
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,112
Renesas Electronics America
IC CLK MULTPLX 2:1 250MHZ 8TSSOP / Clock Multiplexer IC 2:1 250 MHz 8-TSSOP (0.173", 4.40mm Width)
Lowest to $8.3359
ECAD model for 83052AGILF
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942PBD,151
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $5.3588
ECAD model for PL133-27GI
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $3.7883
ECAD model for SI53360-B-GT

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention