EN
  • EN
  • DE

5962-9074401MLA

Part No 5962-9074401MLA
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 10 Bit Buffer/Driver With Series esistor 24-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Contact Plating Lead, Tin
Lead Free Contains Lead
Logic Function Buffer
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Channels 10
Number of Elements 1
Number of Inputs 10
Number of Outputs 10
Number of Pins 24
Operating Supply Voltage 5 V
Polarity Non-Inverting
RoHS Non-Compliant
Win Source Part Number 1230785-5962-9074401MLA
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-9074401MLA CAD Model

Description

The 5962-9074401MLA is a high-performance, precision operational amplifier from Texas Instruments, designed to meet the rigorous standards of military and aerospace applications. This product is part of Texas Instruments' range of space-grade components, offering exceptional reliability and performance in the most challenging environments.

Key Features

  • High Precision: The amplifier provides excellent accuracy with a low offset voltage and drift, ensuring precise signal amplification critical for demanding applications.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for extreme conditions encountered in military and aerospace operations.
  • Radiation Hardened: As a space-grade component, it is engineered to withstand high levels of radiation, ensuring consistent performance in space applications.
  • Robust Power Supply Range: The device supports a wide range of power supply voltages, providing flexibility in system design and compatibility with various power systems.
  • Low Noise: It exhibits low noise performance, which is essential for maintaining signal integrity in sensitive instrumentation and communication systems.

Applications

The 5962-9074401MLA is ideal for use in a variety of high-stakes applications where failure is not an option. These include:

  • Satellite systems
  • Navigation equipment
  • Missile guidance systems
  • Spacecraft instrumentation
  • Avionics

Quality and Reliability

Texas Instruments is committed to delivering products that exceed the stringent quality requirements of military and aerospace customers. The 5962-9074401MLA operational amplifier is subjected to rigorous testing and quality control measures to ensure it meets the highest standards for performance and durability.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess