EN
  • EN
  • DE

LMX1501AMX

Part No LMX1501AMX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTHESIZR 1.1GHZ 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 1.1GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 299887-LMX1501AMX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX1501AMX CAD Model

Description

The is a high-performance frequency synthesizer system from Texas Instruments.

  • Frequency Range: 1.1 GHz to 1.6 GHz
  • Low Phase Noise: Ensures high signal integrity and reduced interference
  • Programmable Divide-by-Two Option: Extends the frequency range
  • Power-Saving Modes: Reduces power consumption when not in use
  • Package: 24-pin TSSOP
  • Compliance: RoHS compliant
  • Applications: Cellular telephones, cordless telephones, personal communication services, and more

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess