Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1212692-MAX232EIDWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Metering, Industrial, Building Automation, Communications & Networking
Family Name MAX232E
Introduction Date August 01, 2003
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX232EIDWG4 CAD Model

Description

The MAX232EIDWG4 is a highly reliable dual driver/receiver that includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5V supply. Manufactured by Texas Instruments, this integrated circuit is designed to be used in applications where interfacing between a microcontroller and a serial port is necessary. It is especially suitable for applications that require robust operation in harsh environments.

Key Features

  • Electrical Interface: Meets or exceeds TIA/EIA-232-F Standards.
  • Supply Voltage: Operates from a Single 5V Power Supply.
  • Driver/Receiver Count: Two drivers and two receivers.
  • Data Rate: Capable of up to 120 kbps data rate, making it suitable for high-speed communication.
  • ESD Protection: Features 15kV ESD protection for the transceiver, ensuring durability against electrostatic discharges.
  • Low Power Consumption: Low-power shutdown mode reduces power consumption when not in active use.
  • Package Type: Available in a wide-body SOIC (DW) package, providing ease of integration into various designs.

Applications

The MAX232EIDWG4 is versatile and can be used in a variety of applications, including:

  • Serial data communication in industrial equipment.
  • Interface for diagnostic ports in automotive settings.
  • Peripheral connectivity for microcontrollers.
  • Data transmission for networking equipment.
  • Point-of-sale terminals.

Quality and Reliability

As a product of Texas Instruments, the MAX232EIDWG4 is backed by the company's commitment to high-quality manufacturing and reliability. It is designed to perform consistently over a wide temperature range, ensuring stable operation in both commercial and industrial environments.

Ordering and Packaging

When ordering this product, the full part number MAX232EIDWG4 should be used to specify the wide-body SOIC package. Texas Instruments provides comprehensive technical support and documentation, making integration and application development straightforward for engineers and product designers.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 ESD 16DIP / Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
ECAD model for SP3232EHCP-L
Texas Instruments
IC LOW RS-232 DRVR/REC 20-SOIC / Quint Transmitter Triple Receiver RS-232 20-Pin SOIC T/R
Need more? Email Us
ECAD model for SN75LP196DWR
Texas Instruments
WIDE SUPPLY RANGE RS-485 TRANSCEIVER
Need more? Email Us
ECAD model for SN75HVD08P
Texas Instruments
IC TRANSCEIVER RS485 3.3V 8-DIP / Single Transmitter/Receiver RS-485 8-Pin PDIP Tube
Lowest to $7.9601
ECAD model for SN65HVD11P
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUFFER INVERT 3.6V 20TSSOP
Lowest to $0.7182
ECAD model for SN74LVC240APW
Texas Instruments
DUAL DIFFERENTIAL LINE DRIVERS
Need more? Email Us
ECAD model for SN75183D
Exar Corporation
IC TXRX RS232 ESD 16SOIC / Dual Transmitter/Receiver RS-232 16-Pin SOIC W
Need more? Email Us
ECAD model for SP3232EUCT-L
Texas Instruments
IC PANELBUS DVI REC 100-HTQFP / Digital Receiver 3RX 100-Pin HTQFP EP Tray
Lowest to $11.4089
ECAD model for TFP401PZPG4
Texas Instruments
IC TXRX CAN 3.3V 8CFP / CAN 1Mbps Standby 3.3V 8-Pin CFP Tube
Need more? Email Us
ECAD model for SN65HVD233SHKQ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9376 $58.1280
75+ $1.5898 $119.2350
110+ $1.5402 $169.4220
155+ $1.4905 $231.0275
195+ $1.4408 $280.9560
265+ $1.2918 $342.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention