EN
  • EN
  • DE

PAT-10+

Part No PAT-10+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 268144-PAT-10+
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Attenuation Value 10dB
Frequency Range 0 Hz ~ 7 GHz
Power (Watts) 1W
Impedance 50 Ohms
Grade -
Package / Case 4-SMD, Flat Leads
Ultra Librarian 3D Model Ultra Librarian PAT-10+ CAD Model

Description

The PAT-10+ is a 10 dB fixed attenuator from Mini-Circuits, designed for a wide range of applications requiring precise signal attenuation. It is known for its robust construction, high power handling, and excellent attenuation flatness over a broad frequency range.

Applications:

  • Test and Measurement: Used to reduce signal levels for accurate measurements in test setups.
  • Signal Conditioning: Employed to adjust signal amplitudes in communication systems.
  • Impedance Matching: Aids in optimizing impedance matching between different circuit stages.
  • Receiver Protection: Protects sensitive receiver inputs from overload.
  • RF and Microwave Systems: Integrated into various RF and microwave applications requiring controlled attenuation.

Features:

  • Fixed Attenuation: Provides a precise 10 dB attenuation.
  • Wide Frequency Range: Operates effectively across a broad frequency spectrum, typically DC to 18 GHz or higher (check datasheet for exact specs).
  • High Power Handling: Capable of handling significant RF power without degradation.
  • Excellent Attenuation Flatness: Maintains consistent attenuation across the frequency range.
  • Rugged Construction: Built to withstand harsh environmental conditions.
  • Connector Type: Typically SMA connectors, but may vary.

Benefits:

  • Precise Signal Control: Enables accurate adjustment of signal levels, crucial for sensitive measurements and system performance.
  • Improved System Performance: Optimizes signal-to-noise ratio and reduces unwanted signal reflections.
  • Enhanced Reliability: Protects sensitive components from damage due to excessive power levels.
  • Versatile Application: Suitable for a wide range of RF and microwave applications.
  • Easy Integration: Simple to incorporate into existing systems due to its compact size and standard connector options.

Additional Details:

The PAT-10+ attenuator typically features a passivated stainless steel body for durability and corrosion resistance. Key specifications include its attenuation accuracy (dB), VSWR (Voltage Standing Wave Ratio), and input power rating (Watts). The VSWR is generally low, ensuring minimal signal reflection. The operating temperature range is also a critical factor, commonly specified as -55°C to +100°C. Consult the manufacturer's datasheet for precise specifications and performance characteristics. This attenuator is designed to provide reliable and repeatable performance in demanding RF and microwave environments. Its compact size and robust construction make it ideal for both laboratory and field applications.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.1559
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.2691
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2189

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4106 $51.8742
17+ $6.0805 $103.3685
26+ $5.8905 $153.1530
36+ $5.7005 $205.2180
46+ $5.5105 $253.4830
61+ $4.9404 $301.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,892 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess