Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type Buffer
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10V/µs
-3db Bandwidth 8 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.5 mV
Current - Supply 1.1mA (x4 Channels)
Current - Output / Channel 32 mA
Voltage - Supply Span (Min) 3.5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Standard Package 220 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 573232-BUF04701AIDGS
Ultra Librarian 3D Model Ultra Librarian BUF04701AIDGS CAD Model

Description

Product Overview: BUF04701AIDGS from Texas Instruments

The BUF04701AIDGS is a high-performance, precision buffer amplifier from Texas Instruments, designed to provide excellent accuracy and stability for a wide range of applications. This device is part of TI's extensive line of buffer amplifiers that are known for their reliability and ease of use.

Key Features

  • Precision Voltage Buffer: The BUF04701AIDGS offers a precise voltage buffer solution, ensuring signal integrity is maintained across various applications.
  • Low Offset Voltage: With a low offset voltage, this buffer amplifier minimizes errors and improves overall system accuracy.
  • High Output Current: This device is capable of delivering a high output current, making it suitable for driving heavy loads without compromising performance.
  • Wide Supply Range: It operates over a wide supply voltage range, providing design flexibility for both single and dual supply operations.
  • Stable with Capacitive Loads: The BUF04701AIDGS is designed to remain stable even when driving capacitive loads, a common challenge for buffer amplifiers.

Applications

The BUF04701AIDGS is ideal for use in a variety of applications, including:

  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Analog-to-Digital Converters (ADC) Drivers
  • Power Supply Control
  • Audio Equipment

Product Specifications

Parameter Value Package/Case 8-VSSOP Mounting Type Surface Mount Operating Temperature -40°C to +125°C Supply Voltage 4.5V to 5.5V

With its robust design and versatile performance, the BUF04701AIDGS from Texas Instruments is an excellent choice for designers looking for a reliable buffer amplifier solution. Whether for industrial, commercial, or high-end audio applications, this component ensures signal fidelity and system integrity.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $7.7018
ECAD model for OPA2140AIDGKT
ON Semiconductor
IC OPAMP QUAD 4.5MHZ 14SOIC / J-FET Amplifier 4 Circuit 14-SOIC
Lowest to $1.9152
ECAD model for MC33074D
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC75S63TU,LF(T
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.5765
ECAD model for MCP6004-I/P
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2475AIN
Texas Instruments
FAMILY OF 2.7-HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Lowest to $4.9177
ECAD model for TLV2774IPWRG4
Texas Instruments
Low-Cost, CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for OPA4705UA
Toshiba Semiconductor and Storage
Lowest to $0.1100
ECAD model for TC75S55FU,LF(T
SII Semiconductor Corporation
IC OP AMP CMOS RR 240KHZ 8TMSOP
Lowest to $0.4902
ECAD model for S-89713B-K8T2U

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention