EN
  • EN
  • DE

PD10850Q

Part No PD10850Q
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 271215-PD10850Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD10850Q CAD Model

Description

The PD10850Q is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices, intended to safeguard sensitive electronic circuits from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This component is designed for surface mounting, enabling efficient integration into modern electronic devices. The 'Q' in the part number likely indicates a specific package type or qualification level.

Applications

  • Data Lines and Interfaces: Protection for high-speed data lines such as USB, HDMI, and Ethernet ports.
  • Portable Devices: Used in smartphones, tablets, and laptops to protect against ESD events.
  • Industrial Control Systems: Protects sensitive control circuitry in industrial environments.
  • Automotive Electronics: Safeguards automotive ECUs and other electronic systems from transient voltages.
  • Medical Equipment: Ensures reliability of medical devices by protecting them from voltage surges.

Features

  • Low Clamping Voltage: Minimizes the voltage stress on protected components during transient events.
  • Fast Response Time: Quickly reacts to transient voltages to provide immediate protection.
  • Low Capacitance: Maintains signal integrity in high-speed data applications.
  • Surface Mount Package: Allows for efficient PCB assembly and space-saving design.
  • High Surge Capability: Offers robust protection against significant transient events.

Benefits

  • Increased System Reliability: Prevents damage to electronic components from ESD and surge events, improving overall system reliability.
  • Reduced Downtime: Minimizes equipment failures caused by transient voltages, reducing downtime and maintenance costs.
  • Extended Product Lifespan: Protects sensitive components, extending the operational life of electronic devices.
  • Compliance with Industry Standards: Meets industry standards for ESD and surge protection.
  • Simplified Circuit Design: Provides an easy-to-implement solution for transient voltage protection.

Additional Details

The PD10850Q typically consists of multiple TVS diodes within a single package, configured to protect multiple I/O lines. The precise clamping voltage, surge current capability, and other electrical characteristics can be found in the device's datasheet. It's crucial to follow the datasheet's recommended PCB layout guidelines to ensure optimal performance. The device is designed to be placed as close as possible to the connector or I/O port requiring protection. When selecting this component, consider the reverse standoff voltage, breakdown voltage, and clamping voltage at the expected surge current level. The 'Q' suffix might denote specific qualification testing performed on the part, such as automotive-grade qualification (AEC-Q101), which would indicate suitability for use in automotive applications.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess