AS1117M3 Voltage Regulator
The AS1117M3 is a versatile voltage regulator, offering a stable output for a wide range of electronic applications. Its compact SOT-223 package makes it ideal for space-constrained projects while providing reliable performance and efficient power management.
- Features and Benefits
- Output current of up to 800mA ensures robust power handling capability.
- Excellent line and load regulation minimize output voltage deviations.
- Thermal overload and short circuit protection enhance reliability and safety.
- Low dropout voltage provides better efficiency and extended battery life.
- Applications and Projects
- Microcontroller Power Supply - Perfect for stabilizing voltage in Arduino and Raspberry Pi projects.
- Battery-Powered Devices - Ideal for handheld and portable electronics.
- Communication Devices - Supports stable operation in RF modems and mobile systems.
- Additional Details
- Operating temperature range: -40°C to +125°C.
- Available without specified output voltage for versatile integration.