EN
  • EN
  • DE

PI6CB18401ZHIEX-13R

Part No PI6CB18401ZHIEX-13R
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description CLOCK BUFFER W-QFN5050-32 T&R 2. / Clock Clock Buffer IC 1:4 200 MHz 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type Clock Buffer
Number of Circuits 1
Input CMOS, HCSL
Output HCSL
Frequency - Max 200 MHz
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI6CB18401ZHIEX-13RTR
Standard Package 2,500
Win Source Part Number 1113811-PI6CB18401ZHIEX-13R
Ultra Librarian 3D Model Ultra Librarian PI6CB18401ZHIEX-13R CAD Model

Description

Overview of PI6CB18401ZHIEX-13R from Diodes Incorporated

The PI6CB18401ZHIEX-13R is a high-performance, PCIe Gen2 packet switch from Diodes Incorporated, designed to meet the needs of modern computing and networking applications. This switch is engineered to provide a flexible and efficient solution for expanding PCIe connections, allowing multiple devices to communicate with each other within a system.

Key Features

  • PCIe Gen2 Compliance: The product supports the PCI Express Base Specification Revision 2.1, ensuring compatibility with a wide range of devices and systems.
  • High Port Density: It features a multi-port configuration, making it an ideal choice for systems requiring multiple PCIe connections.
  • Low Latency: Designed with low-latency switching in mind, it provides quick data transfer between devices, which is crucial for high-performance computing tasks.
  • Energy Efficiency: The switch includes power management features that help reduce overall system power consumption.
  • Advanced Error Handling: Equipped with error containment features, it helps to ensure data integrity and reliable operation.

Applications

The PI6CB18401ZHIEX-13R is versatile and can be used in a variety of applications, including:

  • Data centers and server farms
  • High-performance computing (HPC) clusters
  • Storage systems and RAID controllers
  • Networking equipment such as switches and routers
  • Embedded systems requiring expanded PCIe capabilities

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6CB18401ZHIEX-13R is no exception. It is built to meet the stringent requirements of the industrial market, ensuring long-term reliability and stable operation under various conditions.

Summary

The PI6CB18401ZHIEX-13R PCIe packet switch is a testament to Diodes Incorporated's expertise in providing high-quality, high-performance semiconductor solutions. Its ability to enable efficient, low-latency data transfers and its rich feature set make it an excellent choice for system designers looking to enhance PCIe connectivity in their products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5093 $54.1116
28+ $3.6999 $103.5972
42+ $3.5843 $150.5406
58+ $3.4687 $201.1846
75+ $3.3531 $251.4825
100+ $3.0062 $300.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess