EN
  • EN
  • DE

ADL5566ACPZ-R7

Part No ADL5566ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP RF/IF DIFF 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type RF/IF Differential
Number of Circuits 1
Output Type Differential
Slew Rate 18 V/μs
-3db Bandwidth 4.5GHz
Current - Input Bias 5μA
Operating Supply Current 160mA
Supply Voltage - Operating 2.8 V to 5.2 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 128394-ADL5566ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5566ACPZ-R7 CAD Model

Description

ADL5566ACPZ-R7: High-Performance Differential Amplifier from Analog Devices Inc.

The ADL5566ACPZ-R7 is a high-performance, differential amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the company's extensive range of amplifiers and comparators, which are renowned for their reliability, precision, and power efficiency. The ADL5566ACPZ-R7 is specifically engineered to address the demanding requirements of communications, instrumentation, and high-speed data acquisition systems.

Key Features

  • Wide Bandwidth: The ADL5566ACPZ-R7 offers a wide bandwidth of 3.2 GHz at -3 dB, making it ideal for applications that require high-speed signal processing.
  • High Output Linearity: With an output third-order intercept (OIP3) of 47 dBm at 100 MHz, this amplifier ensures excellent linearity, which is crucial for maintaining signal fidelity in complex systems.
  • Low Distortion: The device exhibits low harmonic distortion, which is essential for applications where signal integrity is paramount.
  • Adjustable Output Voltage: The output voltage can be adjusted, providing flexibility for various signal levels and interfacing requirements.
  • Differential Inputs and Outputs: This feature minimizes common-mode noise and provides improved signal integrity over single-ended designs.
  • Power Efficiency: The ADL5566ACPZ-R7 operates with a single 5 V supply, ensuring efficient power consumption without compromising performance.

Applications

  • Wireless Infrastructure (Base Stations, Repeaters, MIMO)
  • High-Speed Data Acquisition Systems
  • Instrumentation
  • Broadband Communications Systems
  • IF and RF Applications

The ADL5566ACPZ-R7 is housed in a compact 24-lead LFCSP (lead-frame chip-scale package) that is RoHS compliant and specified over the industrial temperature range of -40°C to +85°C. Its robust design and advanced specifications make it an excellent choice for designers looking to enhance system performance while maintaining stringent space and power requirements.

With its combination of high-speed operation, exceptional linearity, and low distortion, the ADL5566ACPZ-R7 from Analog Devices Inc. stands out as a superior solution for a wide array of demanding applications where precision and efficiency are non-negotiable.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8817 $56.6451
7+ $15.4927 $108.4489
10+ $15.0086 $150.0860
14+ $14.5244 $203.3416
18+ $14.0403 $252.7254
24+ $12.5878 $302.1072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,623 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess