Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) 22A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 800 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S2180
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282277-S2180
Ultra Librarian 3D Model Ultra Librarian S2180 CAD Model

Description

The S2180 from Microchip Technology is a state-of-the-art integrated circuit designed to cater to the needs of modern electronics. This versatile chip is part of Microchip's extensive range of semiconductor products and is renowned for its reliability, efficiency, and advanced features.

Key Features

  • High Performance: Engineered for optimal performance in a variety of applications, the S2180 delivers exceptional processing power and speed, making it suitable for high-demand environments.
  • Low Power Consumption: With energy efficiency in mind, this chip is designed to maintain high performance while minimizing power usage, thereby extending the battery life of portable devices and reducing the carbon footprint of powered systems.
  • Robust Security: The S2180 incorporates advanced security features to protect against unauthorized access and ensure the integrity of data, making it ideal for applications that require secure operations.
  • Connectivity Options: Offering a range of connectivity options, the S2180 is capable of interfacing with various peripherals and networks, ensuring seamless integration into existing systems.
  • Customizable: Microchip Technology understands the need for flexibility in product design, which is why the S2180 can be customized to meet specific requirements, providing tailored solutions for unique applications.

Applications

The versatility of the S2180 makes it suitable for a wide array of applications, including but not limited to consumer electronics, industrial control systems, automotive components, and communication devices. Its robust design ensures reliable operation even in the most demanding conditions.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the S2180 datasheet, which provides comprehensive information on the chip's capabilities, electrical characteristics, and pin configurations.

With its combination of performance, efficiency, and security, the S2180 from Microchip Technology represents a superior choice for designers looking to enhance their products with a reliable and powerful integrated circuit.

You May Also Be Interested in

Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to $1.9346
ECAD model for GP02-20-E3/54
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to $0.1138
ECAD model for CDBA240-HF
Micro Commercial Co
DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
Need more? Email Us
ECAD model for GS1D-TP
Toshiba Semiconductor and Storage
DIODE GEN PURP 400V 1A M-FLAT / Diode Standard 400 V 1A Surface Mount M-FLAT (2.4x3.8)
Need more? Email Us
ECAD model for CMG05(TE12L,Q,M)
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $0.1478
ECAD model for BAT64C-7-F
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention