Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series S25
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 1200 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4 (DO-203AA)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S25120
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282333-S25120
Ultra Librarian 3D Model Ultra Librarian S25120 CAD Model

Description

Microchip Technology's S25120 Product Overview

The S25120 from Microchip Technology is a state-of-the-art integrated circuit designed for versatile applications. This product is a testament to Microchip's commitment to providing innovative solutions that cater to the evolving needs of the electronics industry.

Key Features

  • High Performance: The S25120 is built to deliver exceptional performance, ensuring efficiency and reliability for demanding applications.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, making it ideal for battery-operated devices and applications where power conservation is crucial.
  • Robust Security: With advanced security features, the S25120 provides peace of mind by protecting sensitive data and preventing unauthorized access.
  • Compact Design: The small footprint of the S25120 allows for seamless integration into space-constrained designs without compromising functionality.

Applications

The versatility of the S25120 makes it suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Devices
  • Healthcare Monitoring Equipment

Technical Specifications

The S25120 comes with a robust set of technical specifications that ensure it meets the requirements of various applications:

  • Voltage Range: Specified by the particular model within the S25120 series
  • Interface Options: Including but not limited to SPI, I2C, etc.
  • Package Type: Available in several package options to fit different assembly processes
  • Temperature Range: Designed to operate reliably across a wide temperature range

Quality and Support

Microchip Technology is renowned for its high-quality products and the S25120 is no exception. Customers can expect robust support, including comprehensive documentation, application notes, and a responsive technical support team to assist with any queries or issues.

For more detailed information, please refer to the S25120 datasheet or contact Microchip Technology's customer service.

You May Also Be Interested in

Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to $1.9346
ECAD model for GP02-20-E3/54
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to $0.1302
ECAD model for GS1DWG_R1_00001
Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention