EN
  • EN
  • DE

PIC12F617-E/P

Part No PIC12F617-E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DIP / PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12F617
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1322196-PIC12F617-E/P
Ultra Librarian 3D Model Ultra Librarian PIC12F617-E/P CAD Model

Description

Microchip Technology PIC12F617-E/P Microcontroller

The PIC12F617-E/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This compact, yet powerful, 8-bit microcontroller is packed with versatile features that make it ideal for a wide range of applications in the automotive, industrial, appliances, and consumer electronics markets.

Encased in a durable 8-pin PDIP (Plastic Dual In-line Package), the PIC12F617-E/P offers an optimal solution for projects where space is at a premium. It operates at a voltage range of 2.0V to 5.5V, providing flexibility in power-sensitive applications. The device is also characterized by its extended temperature range, ensuring reliable performance under varying environmental conditions.

Key Features:

  • Enhanced Mid-range Core: The PIC12F617-E/P features a CPU with a wide array of internal oscillators, providing up to 8 MIPS (Million Instructions Per Second) of processing power, enabling quick response times and efficient handling of complex tasks.
  • Programmable Memory: With 3.5KB of flash memory and 128 bytes of EEPROM, this MCU provides ample space for application code and data storage, while allowing for easy updates and data logging.
  • Rich Peripheral Set: The device includes an array of built-in peripherals, such as a 10-bit Analog-to-Digital Converter (ADC), comparators, and PWM modules, facilitating precise control and measurement capabilities in embedded systems.
  • Integrated Oscillator: Its internal oscillator feature eliminates the need for external clock components, reducing the overall bill of materials and simplifying circuit design.
  • Power-Saving Modes: The MCU offers multiple power-saving modes, including idle and sleep modes, which significantly reduce power consumption for battery-operated devices.

The PIC12F617-E/P also supports serial programming and in-circuit debugging features, allowing for seamless development and troubleshooting. Its robust interrupt handling and wide operating voltage range make it a versatile choice for designers looking to create sophisticated and reliable systems.

Whether you're developing a simple control system or a complex application requiring a small form factor and rich feature set, the PIC12F617-E/P from Microchip Technology is an excellent choice that offers a perfect blend of performance, power efficiency, and ease of use.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess