EN
  • EN
  • DE

PIC32MX360F512L-80I/PT

Part No PIC32MX360F512L-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 037153-PIC32MX360F512L-80I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC32MX360F512L-80I/PT CAD Model

Description

Microchip Technology PIC32MX360F512L-80I/PT Microcontroller

The PIC32MX360F512L-80I/PT is a high-performance microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient operation and a wide range of interfacing capabilities. This particular model is part of the PIC32MX family, which is renowned for its 32-bit MIPS microAptiv™ core, providing developers with a balance of speed and power consumption.

Key Features:

  • Core: 32-bit MIPS M4K Core
  • Speed: 80 MHz maximum frequency, which offers a robust platform for high-speed computation and real-time processing.
  • Memory: 512 KB of Flash memory and 32 KB of RAM, allowing for substantial program storage and efficient data handling.
  • Temperature Range: Industrial temperature range (-40°C to 85°C), ensuring reliable performance under extreme conditions.
  • I/O Pins: 85 General Purpose I/O pins for versatile connectivity and peripheral integration.
  • Peripheral Features: Includes a variety of peripherals such as timers, counters, UART, SPI, and I2C modules for comprehensive communication and control options.
  • Analog Features: Integrated 10-bit Analog-to-Digital Converters (ADC) with up to 16 channels, providing precise analog signal measurement capabilities.
  • Package: 64-TQFP package, which is compact and suitable for space-constrained applications.

The PIC32MX360F512L-80I/PT is tailored for developers who demand high computation power and significant data storage capabilities. Its extensive set of peripherals and I/O options make it an ideal choice for applications such as industrial control systems, Internet of Things (IoT) devices, medical instrumentation, and complex consumer electronics.

Microchip's MPLAB® development ecosystem supports the PIC32MX360F512L-80I/PT, providing developers with a comprehensive suite of tools for code development, debugging, and programming. The MCU's compatibility with the MPLAB® IDE and the MPLAB® XC32 Compiler ensures a smooth and efficient development process from prototype to production.

Whether you're designing an advanced control system or an innovative IoT solution, the PIC32MX360F512L-80I/PT provides the performance, memory, and flexibility needed to meet the demands of your application.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess