EN
  • EN
  • DE

PIC18F23K20-I/SS

Part No PIC18F23K20-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1088739-PIC18F23K20-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F23K20-I/SS CAD Model

Description

Microchip Technology PIC18F23K20-I/SS Microcontroller

The PIC18F23K20-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional efficiency and versatility in a wide range of embedded applications. This 8-bit microcontroller is based on Microchip's advanced PIC18 architecture and is designed to operate with a maximum speed of 64 MHz, making it an ideal choice for developers looking to balance power consumption with processing capability.

Featuring a compact 28-SSOP (Shrink Small Outline Package) form factor, the PIC18F23K20-I/SS offers a robust set of features including 16 KB of flash memory for program storage, 768 bytes of RAM for data operations, and 256 bytes of EEPROM for non-volatile data storage. This generous memory allocation allows for the development of complex programs and data-intensive operations without the need for external memory components.

One of the standout features of the PIC18F23K20-I/SS is its Enhanced Flash program memory with self-read/write capability, which provides a high level of flexibility and convenience in firmware updating processes. Additionally, the device supports a wide operating voltage range of 2.0V to 5.5V, which enables its use in low-power applications and battery-operated devices.

The microcontroller is equipped with a rich set of peripherals that include:

  • 25 I/O pins for versatile interfacing with other components
  • 2 analog comparators for sensor integration and analog signal processing
  • 10-bit, 9-channel Analog-to-Digital Converter (ADC) for precise analog input measurement
  • Multiple communication interfaces such as SPI, I2C, and EUSART for serial data exchange
  • Three flexible timers and two PWM modules for accurate timing and control operations

Moreover, the PIC18F23K20-I/SS boasts advanced features like power-on reset (POR), power-up timer (PWRT), oscillator start-up timer (OST), watchdog timer (WDT), and brown-out reset (BOR), all of which contribute to the reliable and secure operation of the microcontroller in unpredictable environments.

With its extensive array of features and capabilities, the Microchip PIC18F23K20-I/SS is an excellent choice for designers and engineers seeking a powerful yet energy-efficient MCU for their next project, whether it's in the field of automation, consumer electronics, automotive systems, or Internet of Things (IoT) devices.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5309 $50.6180
49+ $2.0767 $101.7583
75+ $2.0118 $150.8850
103+ $1.9469 $200.5307
133+ $1.8820 $250.3060
178+ $1.6873 $300.3394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,417 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess