Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series S304
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 1.19 V @ 90 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-203AB (DO-5)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S30420
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282331-S30420
Ultra Librarian 3D Model Ultra Librarian S30420 CAD Model

Description

Microchip Technology Product S30420 Overview

The Product S30420 from Microchip Technology is a state-of-the-art semiconductor device that has been meticulously designed to meet the rigorous demands of modern electronic applications. This product is a testament to Microchip's commitment to providing high-quality and reliable components for the industry.

Key Features

  • High Performance: The S30420 is engineered to deliver exceptional performance, ensuring efficient operation and processing capabilities in a wide range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, this product helps to minimize energy usage, making it ideal for portable and battery-powered devices.
  • Robust Design: The device is built to withstand harsh operating conditions, providing consistent performance and a long operational life.
  • Integrated Features: The S30420 comes with a variety of integrated features that simplify design and reduce the need for additional components.

Applications

The versatility of the S30420 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications
  • Consumer Electronics
  • Internet of Things (IoT) Devices

Technical Specifications

The S30420 boasts technical specifications that ensure compatibility with a wide array of design requirements:

  • Voltage Range: Specified to operate efficiently over a specific range of voltages.
  • Temperature Range: Capable of operating within a designated temperature range, suitable for extreme environments.
  • Package Type: Available in a user-friendly package that facilitates easy integration into various circuit designs.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the S30420 is no exception. Each unit is rigorously tested to ensure it meets Microchip's high standards for reliability and performance. Customers can trust that they are receiving a product that will perform consistently over time, backed by Microchip's industry-leading support and service.

Whether you're designing a complex industrial system or a simple consumer gadget, the Microchip Technology Product S30420 offers the performance, efficiency, and reliability that modern electronics demand.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for HERA806G C0G
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
Rohm Semiconductor
DIODE GEN PURPOSE / Diode
Lowest to $0.1112
ECAD model for 1SS355WTE-17
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention