Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series S307
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 85A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 25 µA @ 200 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-203AB (DO-5)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S30720
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282327-S30720
Ultra Librarian 3D Model Ultra Librarian S30720 CAD Model

Description

The S30720 from Microchip Technology is a state-of-the-art integrated circuit designed to cater to the demanding needs of modern electronics. This versatile chip offers a blend of performance, power efficiency, and reliability, making it an ideal choice for a wide range of applications including industrial control systems, automotive electronics, communication devices, and consumer electronics.

Key Features

  • High-Performance Processing: At the core of the S30720 is a powerful processing unit capable of handling complex computations and data management tasks efficiently.
  • Low Power Consumption: Designed with energy efficiency in mind, the S30720 operates with minimal power, making it suitable for battery-powered devices and applications where power availability is a concern.
  • Robust Connectivity: The chip includes a variety of communication interfaces, allowing for seamless integration into existing systems and easy connection to other devices.
  • Durable Design: Built to withstand harsh conditions, the S30720 maintains its functionality in extreme temperatures and is resistant to electrical disturbances.
  • Customizable Configuration: With multiple configuration options, the S30720 can be tailored to meet the specific requirements of different applications and use cases.

Applications

The versatility of the S30720 makes it well-suited for a variety of applications. In industrial settings, it can be used for automation and control systems, providing reliable operation in challenging environments. For automotive applications, the chip offers the necessary durability and performance for in-vehicle systems. In consumer electronics, the S30720 provides the computational power needed for smart devices while maintaining energy efficiency.

Technical Specifications

The S30720 boasts a robust set of technical features, including multiple I/O ports, advanced security protocols for data protection, and compatibility with various communication standards. Its compact form factor allows it to be easily integrated into space-constrained designs without compromising on functionality.

For more detailed information on the S30720, including datasheets, technical documentation, and support resources, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Microsemi Corporation
DIODE GEN PURP 150V 2.5A APAK
Need more? Email Us
ECAD model for 1N5806/TR
Microsemi Corporation
DIODE GEN PURP 400V 1.75A D-5B
Need more? Email Us
ECAD model for JAN1N6627U
Microsemi Corporation
DIODE SCHOTTKY 20V 1A ULTRAMITE
Need more? Email Us
ECAD model for UMA5817-T7
Microsemi Corporation
DIODE SCHOTTKY 200V 3A POWERDI5
Need more? Email Us
ECAD model for UPDS3200
Microsemi Corporation
DIODE GEN PURP 50V 150MA DO34
Need more? Email Us
ECAD model for 1N4534
Microsemi Corporation
DIODE SIL CARB 1.7KV 23A TO247
Need more? Email Us
ECAD model for APT10SCE170B
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2535
ON Semiconductor
16 Ampere Glass Passivated Super Fast Rectifiers | DIODE GEN PURP 300V 16A TO220AC
Lowest to $10.0241
ECAD model for FES16FT
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention