Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series S307
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 85A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 25 µA @ 400 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-203AB (DO-5)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S30740
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282326-S30740
Ultra Librarian 3D Model Ultra Librarian S30740 CAD Model

Description

Microchip Technology S30740 Product Overview

The Microchip Technology S30740 is a state-of-the-art integrated circuit designed for advanced applications in the field of embedded systems and IoT (Internet of Things). This product is a testament to Microchip's commitment to providing innovative solutions that address the need for high performance, low power consumption, and versatile connectivity options.

Key Features

  • High-Performance CPU: At the core of the S30740 is a powerful processing unit capable of handling complex tasks efficiently, making it suitable for a wide range of applications, from industrial automation to consumer electronics.
  • Low Power Operation: Designed with energy efficiency in mind, this product ensures minimal power consumption during operation, which is crucial for battery-powered devices and applications where power availability is a concern.
  • Connectivity: The S30740 boasts a variety of connectivity options, including support for standard communication protocols, which enables seamless integration into existing networks and easy communication with other devices.
  • Robust Security: Security is a top priority in today's connected world, and the S30740 incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Flexible Memory Options: With ample on-chip memory, the S30740 can handle demanding applications. Additionally, it supports external memory interfaces for applications requiring expanded storage.

Applications

The versatility of the S30740 makes it ideal for a broad spectrum of applications. It is particularly well-suited for smart home devices, industrial control systems, automotive electronics, and portable medical devices. Its robust design ensures reliable operation even in harsh environments.

Support and Resources

Microchip Technology provides extensive support for the S30740, including detailed datasheets, application notes, and design guides. Developers can also take advantage of Microchip's customer support network and online forums for additional assistance during the design and development process.

Whether you are developing the next generation of smart devices or upgrading existing systems, the Microchip Technology S30740 offers the performance, efficiency, and reliability required to meet the challenges of modern electronics.

You May Also Be Interested in

Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for ST3020
Microsemi Corporation
DIODE GEN PURP 400V 1.75A D-5B
Need more? Email Us
ECAD model for JAN1N6627U
ON Semiconductor
Ultrafast Recovery Power Rectifier | DIODE GEN PURP 300V 20A TO220F
Need more? Email Us
ECAD model for FFPF20UP30STU
Microsemi Corporation
DIODE SCHOTTKY 40V 1A DO204AL
Need more? Email Us
ECAD model for MS104/TR12
Microsemi Corporation
DIODE GEN PURP 1KV 1A D-5A
Need more? Email Us
ECAD model for JANTXV1N6625U
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SSUR70120R
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT3060
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for JANTX1N6625U
Microsemi Corporation
DIODE GEN PURP 600V 1.2A D-5A
Lowest to $26.4264
ECAD model for JANTXV1N6622U

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention