Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Package Tray
Frequency 1.561GHz, 1.575GHz, 1.601GHz
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications General Purpose
Data Interface I2C, SPI, UART
Memory Size 256kB SRAM, 512kB ROM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VFQFPN (7x7)
Base Product Number STA8089
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235911-STA8089FGB
Ultra Librarian 3D Model Ultra Librarian STA8089FGB CAD Model

Description

Product Overview: STA8089FGB from STMicroelectronics

The STA8089FGB is a cutting-edge, multi-constellation GNSS receiver SoC (System on Chip) designed by STMicroelectronics to meet the advanced requirements of automotive, telematics, and personal navigation systems. This powerful product provides high sensitivity and accuracy for location-based services and is capable of processing signals from a wide array of satellite systems including GPS, Glonass, BeiDou, Galileo, and QZSS.

Key Features

  • Multi-Constellation Support: The STA8089FGB offers simultaneous multi-frequency tracking, ensuring high precision and reliability by using multiple satellite constellations.
  • Advanced Technology: It incorporates STMicroelectronics' cutting-edge GNSS technology, providing superior performance in signal acquisition and tracking.
  • Low Power Consumption: Designed for efficiency, the STA8089FGB maintains low power operation, making it ideal for battery-powered applications.
  • Integrated Security: The SoC includes enhanced security features to protect against potential threats and ensure data integrity for automotive applications.

Applications

The STA8089FGB is versatile and can be used in a variety of applications. It is particularly suited for:

  • Automotive navigation systems
  • Telematics and fleet management
  • Personal navigation devices
  • Location-based services

Performance and Integration

STMicroelectronics has designed the STA8089FGB with performance and integration in mind. The SoC delivers fast and accurate positioning data, which is essential for dynamic navigation experiences. Its integration capabilities allow for seamless incorporation into existing systems, reducing development time and accelerating time-to-market for products that require reliable GNSS functionalities.

Quality and Reliability

As with all STMicroelectronics products, the STA8089FGB is manufactured to the highest quality standards, ensuring reliability for critical applications. Customers can trust in the consistent performance and durability of this product, even in challenging environmental conditions.

Overall, the STA8089FGB from STMicroelectronics represents a sophisticated solution for modern GNSS requirements, delivering precision, efficiency, and security in a compact form factor.

You May Also Be Interested in

Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4767-A10-AM
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GM
STMicroelectronics
RF RX GNSS 1.561/1.575GHZ 56QFPN / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Need more? Email Us
ECAD model for STA8089GTR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4766-A20-AMR
Microchip Technology
MODULE RCVR 868/915MHZ ASK/FSK
Lowest to $122.1495
ECAD model for RFRXD0920-I/LQ
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Need more? Email Us
ECAD model for SI4735-C40-GU
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4762-A20-GMR
Skyworks Solutions Inc.
RF RECEIVER 64MHZ-108MHZ 40QFN / series RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4762-A42-AM
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 20QFN / series RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4730-D50-GM

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.0438 $72.2628
14+ $9.8822 $138.3508
21+ $9.5733 $201.0393
28+ $9.2645 $259.4060
37+ $8.9557 $331.3609
49+ $8.0293 $393.4357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,300 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention