EN
  • EN
  • DE

SBR2535

Part No SBR2535
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 35 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 580 mV @ 25 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 mA @ 35 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4 (DO-203AA)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBR25
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282313-SBR2535
Ultra Librarian 3D Model Ultra Librarian SBR2535 CAD Model

Description

Microchip Technology's SBR2535: A Robust and Efficient Rectifier Solution

Introducing the SBR2535 from Microchip Technology, a state-of-the-art rectifier designed for high-performance applications that demand reliability and efficiency. This device is a part of Microchip's Super Barrier Rectifier (SBR) series, which is renowned for its superior power handling capabilities and thermal performance compared to traditional Schottky diodes.

The SBR2535 is engineered to provide a low forward voltage drop while maintaining a high surge current capability, making it an ideal choice for power supply designs and high-frequency converters. This rectifier is capable of withstanding reverse voltages of up to 35V, and it boasts a forward current rating of 25A, ensuring it can handle the rigors of demanding electrical environments.

One of the key features of the SBR2535 is its low power loss, which is achieved through its unique construction. This results in higher efficiency and reduced heat generation, allowing for cooler operation and the potential for smaller heat sinks, which can save valuable board space in compact designs. Additionally, this rectifier's fast switching speed enhances overall system performance, particularly in applications where rapid switching is required.

The SBR2535 is packaged in a robust TO-220 package, which is well-suited for through-hole mounting, providing a secure and reliable mechanical and electrical connection. This package is also known for its excellent thermal properties, further contributing to the device's overall thermal efficiency.

Applications for the SBR2535 are diverse and include power management in consumer electronics, automotive charging systems, industrial power supplies, and LED lighting solutions. Its ability to handle high surge currents also makes it a great choice for protection circuits and power factor correction.

Microchip Technology's commitment to quality and performance is evident in the SBR2535. With its combination of low forward voltage, high surge capacity, and efficient operation, this rectifier is a top choice for engineers looking to enhance their power systems with a reliable and efficient rectification solution.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess