Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 60A (DC)
Voltage - Forward (Vf) (Max) @ If 480 mV @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5 mA @ 30 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-203AB (DO-5)
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBR6030
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282308-SBR6030L
Ultra Librarian 3D Model Ultra Librarian SBR6030L CAD Model

Description

Introducing the SBR6030L from Microchip Technology

Microchip Technology presents the SBR6030L, a state-of-the-art Schottky Barrier Rectifier designed to meet the demanding requirements of high-efficiency power conversion systems. This robust component is engineered to provide superior performance in applications where low forward voltage drop and high surge current capability are critical.

Optimized Power Conversion

The SBR6030L is specifically optimized for power conversion applications, including but not limited to power supplies, inverters, and battery charging systems. Its low forward voltage drop ensures that power losses are minimized, which is essential for maintaining the efficiency of the overall system. This makes the SBR6030L an ideal choice for energy-sensitive designs where efficiency is paramount.

High Surge Current Capability

With its impressive high surge current capability, the SBR6030L is capable of handling high transient currents without failure, making it an excellent choice for applications that experience frequent power surges. This feature ensures reliability and longevity, providing peace of mind for designers and end-users alike.

Durable and Reliable

The SBR6030L is designed to withstand harsh conditions and is characterized by its robustness. Its superior thermal performance allows it to operate effectively across a wide temperature range, ensuring consistent performance even under extreme conditions. This durability makes the SBR6030L suitable for industrial and automotive applications where reliability is non-negotiable.

Key Features of the SBR6030L:

  • Low forward voltage drop to maximize system efficiency
  • High surge current capability for handling unexpected power spikes
  • Excellent thermal performance for improved reliability
  • Wide operating temperature range suitable for various environments
  • Compatible with high-frequency operation, reducing electromagnetic interference (EMI)

The SBR6030L by Microchip Technology is a testament to the company's commitment to providing high-quality components that push the boundaries of power management technology. Whether you're designing a new power supply or looking to improve the efficiency of an existing system, the SBR6030L offers the performance, reliability, and efficiency needed to take your designs to the next level.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Micro Commercial Co
SMALLSIGNALSCHOTTKYDIODESOD-323 / Diode Schottky 100 V 150mA (DC) Surface Mount SOD-323
Lowest to $0.0321
ECAD model for BAT46WS-TP
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT
Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to $1.9346
ECAD model for GP02-20-E3/54

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention