EN
  • EN
  • DE

SCH5504-NS

Part No SCH5504-NS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Win Source Part Number 188865-SCH5504-NS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH5504-NS CAD Model

Description

Microchip Technology SCH5504-NS Super I/O Controller

The SCH5504-NS from Microchip Technology is a state-of-the-art Super Input/Output (I/O) Controller designed to meet the needs of modern computing systems. This versatile chip integrates a plethora of essential interfaces and functionalities required for efficient system management and peripheral control. The SCH5504-NS is part of Microchip's commitment to providing high-quality, reliable components for the computing industry.

This Super I/O Controller comes equipped with multiple high-performance serial communication ports, including UARTs, which are compatible with RS-232 and RS-485 standards. These interfaces facilitate easy and robust serial communication, which is vital for networking and peripheral connectivity. Additionally, the SCH5504-NS features a Keyboard Controller (KBC) with PS/2 mouse support, ensuring seamless integration with standard input devices.

The SCH5504-NS also boasts an efficient power management system, which is critical in today's energy-conscious environment. The advanced power-saving features help reduce overall system power consumption, which not only lowers energy costs but also extends the lifespan of the system by reducing thermal stress on components.

Furthermore, the device includes a versatile General Purpose Input/Output (GPIO) interface that allows for flexible system customization and expansion. This makes the SCH5504-NS an ideal choice for a wide range of applications, including industrial automation, embedded systems, and consumer electronics, where adaptability and expandability are key.

The SCH5504-NS is built with the quality and reliability that Microchip Technology is known for. Its robust design ensures stable operation even in the most demanding conditions. Whether you're designing a new system or upgrading an existing one, the SCH5504-NS provides the features and performance necessary to create a responsive, efficient computing experience.

Overall, the SCH5504-NS Super I/O Controller is a comprehensive solution that combines multiple I/O functions into a single chip, reducing board space requirements and simplifying system design. It is an excellent choice for system designers looking for a high-performance, integrated I/O controller that can keep pace with the evolving demands of both software and hardware in the computing industry.

You May Also Be Interested in

Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess