EN
  • EN
  • DE

SCH5617-NS

Part No SCH5617-NS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Win Source Part Number 188871-SCH5617-NS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCH5617-NS CAD Model

Description

Microchip Technology SCH5617-NS

The SCH5617-NS from Microchip Technology is a versatile Super I/O controller designed to handle the input/output interfaces found in a variety of embedded and industrial applications. This robust component is engineered to provide reliable performance and a wide array of features to meet the demanding needs of modern computing environments.

Key Features:

  • Multiple Interface Support: The SCH5617-NS includes interfaces for keyboard, mouse, serial ports, and parallel ports, making it a comprehensive solution for managing a range of peripherals.
  • Enhanced System Health Monitoring: With onboard temperature sensors, voltage monitoring, and fan control, the SCH5617-NS can help maintain system stability by overseeing critical operational parameters.
  • Efficient Power Management: The device supports various power management modes, enabling energy-saving operations that are essential for eco-friendly and cost-effective designs.
  • Flexible Configuration: The SCH5617-NS is equipped with configuration registers that allow customization to specific application requirements, ensuring optimal integration with the target system.
  • High-Speed Serial Ports: The inclusion of high-speed serial communication ports allows for fast data transfer, which is crucial for applications that require rapid and reliable communication.

The SCH5617-NS is tailored to provide a bridge between the digital domain of the main processor and the analog world of user interfaces and external peripherals. Its ability to handle multiple I/O tasks simultaneously while maintaining system health makes it an indispensable component for designers looking to create sophisticated and reliable systems.

Microchip Technology's commitment to quality ensures that the SCH5617-NS is not just a component but a cornerstone for building systems that require long-term stability and consistent performance. Whether it's for industrial control systems, embedded platforms, or any application in need of a solid I/O controller, the SCH5617-NS is an excellent choice that can help streamline design efforts and enhance end-product functionality.

You May Also Be Interested in

Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess