EN
  • EN
  • DE

AT73C238

Part No AT73C238
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Temperature Range - Operating -40°C ~ 85°C
Base Product Number AT73C238
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911971-AT73C238
Ultra Librarian 3D Model Ultra Librarian AT73C238 CAD Model

Description

Introducing the Microchip AT73C238: A Power Management Solution

The Microchip AT73C238 is a sophisticated integrated circuit designed to cater to the power management requirements of battery-operated devices. This versatile chip is an essential component for designers looking to optimize the energy efficiency and longevity of their products. With its compact form factor and robust feature set, the AT73C238 is ideal for a wide array of applications, including portable consumer electronics, medical devices, and industrial equipment.

Key Features

  • Multiple Output Voltages: The AT73C238 provides several regulated output voltages, which are critical for powering different sections of electronic devices, such as microcontrollers, sensors, and communication modules.
  • High-Efficiency Operation: Its high-efficiency DC-DC converters help to minimize power loss, thereby extending battery life and reducing heat generation within the device.
  • Low Noise Performance: Designed with noise-sensitive applications in mind, the AT73C238 ensures low ripple and minimal interference, making it suitable for audio and precision measurement devices.
  • Flexible Power Sequencing: The chip allows for programmable power sequencing, giving designers control over the order in which different device sections are powered up or down, thereby improving the overall system reliability.

Advanced Protection Features

The AT73C238 incorporates a suite of protection features to safeguard the device against various fault conditions. Overcurrent protection, thermal shutdown, and under-voltage lockout are all built-in, ensuring that both the power management IC and the device it powers are kept safe from potential damage.

Compact and Reliable

Microchip Technology's commitment to quality and reliability is evident in the AT73C238. Its compact package allows it to fit into space-constrained designs without sacrificing performance. Moreover, the product is backed by Microchip's reputation for delivering durable and dependable components that stand the test of time.

Easy Integration

Integrating the AT73C238 into your design is straightforward, thanks to its compatibility with standard industry practices and the comprehensive support provided by Microchip Technology. Detailed datasheets, application notes, and technical support ensure that incorporating this power management solution into your next project is as seamless as possible.

For designers and engineers looking for a reliable, high-performance power management solution, the Microchip AT73C238 is an excellent choice that delivers both efficiency and flexibility.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess