EN
  • EN
  • DE

LTC4362IDCB-1#TRMPBF

Part No LTC4362IDCB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC OVP/OVC PROTECT LATCHOFF 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Handheld/Mobile Devices
Current - Supply 220µA
Voltage - Supply 2.5V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number LTC4362
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345550-LTC4362IDCB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4362IDCB-1#TRMPBF CAD Model

Description

Product Overview: LTC4362IDCB-1#TRMPBF by Analog Devices Inc.

The LTC4362IDCB-1#TRMPBF is a sophisticated overvoltage and overcurrent protection device designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This compact and highly integrated solution is engineered to safeguard sensitive electronic systems from potentially damaging conditions, ensuring reliability and longevity in a wide range of applications.

Key Features

  • Overvoltage Protection: The LTC4362IDCB-1#TRMPBF provides robust protection against overvoltage conditions, clamping input voltages that exceed the overvoltage threshold, thereby preventing damage to downstream components.
  • Overcurrent Protection: In addition to overvoltage, the device offers overcurrent protection, which helps to prevent excessive current draw that can lead to overheating and potential failure of electronic components.
  • Fast Response Time: The device reacts swiftly to fault conditions, ensuring quick intervention to minimize the risk of damage to the system.
  • Wide Operating Voltage Range: It operates over a wide range of input voltages, making it versatile for various applications.
  • Low Quiescent Current: The LTC4362IDCB-1#TRMPBF is designed for energy efficiency, with a low quiescent current that helps to reduce power consumption when the system is in standby mode.
  • Adjustable Overvoltage Lockout: Users can set the overvoltage lockout threshold to meet specific requirements, providing a customizable level of protection.
  • Compact Package: The device comes in a small, 6-pin DFN package, which is ideal for space-constrained applications.

Applications

The LTC4362IDCB-1#TRMPBF is suitable for a diverse array of applications, including:

  • Portable Electronics
  • Automotive Electronics
  • Industrial Systems
  • Aerospace and Defense Equipment
  • Telecommunications Infrastructure

Analog Devices Inc. has designed the LTC4362IDCB-1#TRMPBF with a focus on reliability and versatility. Whether it is used in consumer gadgets or mission-critical industrial systems, this protection device offers a layer of security against electrical anomalies that could otherwise compromise the performance and safety of electronic equipment.

With its combination of features, the LTC4362IDCB-1#TRMPBF represents a comprehensive solution for designers looking to enhance the resilience of their power management systems.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess