EN
  • EN
  • DE

CISCO UCS-CPU-E52699AE - 2.4 GHz E5-2699A v4/145W 22C/55MB Cache/DDR4 2400MHz

Part No CISCO UCS-CPU-E52699AE - 2.4 GHz E5-2699A v4/145W 22C/55MB Cache/DDR4 2400MHz
Manufacturer CISCO
Catalog CPU
Description Cisco Xeon E5-2699A v4 (55M Cache, 2.40 GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385812-CISCO UCS-CPU-E52699AE - 2.4 GHz E5-2699A v4/145W 22C/55MB Cache/DDR4 2400MHz
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-E52699AE - 2.4 GHz E5-2699A v4/145W 22C/55MB Cache/DDR4 2400MHz CAD Model

Description

The CISCO UCS-CPU-E52699AE is a high-end server processor from Cisco's UCS (Unified Computing System) range, targeting enterprise-level computing needs. It's part of the Intel Xeon E5-2600 v4 family, specifically the E5-2699A v4 model, renowned for its balance between power efficiency and performance. Operating at a base frequency of 2.4 GHz, this CPU can handle demanding tasks with its 22 cores and 44 threads, utilizing Hyper-Threading technology to efficiently manage workloads. The processor has a substantial 55MB of SmartCache, which significantly reduces latency and improves data retrieval speeds, enhancing overall performance for large-scale applications and databases. The CPU supports DDR4 memory at 2400MHz, providing faster communication to the memory controller and enhancing the throughput for data-intensive operations. With a Thermal Design Power (TDP) of 145W, it delivers a commendable balance between performance and power consumption, making it suitable for environments where energy efficiency is paramount. Its compatibility with Cisco's UCS servers ensures seamless integration and optimal performance in virtualized environments, cloud computing, enterprise data centers, and other high-demand computing scenarios. The E5-2699A v4's advanced features and robust performance metrics make it an excellent choice for businesses seeking to upgrade their server capabilities to meet modern workload demands.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess