EN
  • EN
  • DE

LTC3554EUD-1#PBF

Part No LTC3554EUD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER 20QFN / Switching Battery Charger Li-Ion/Li-Pol 400mA 4.1V 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Current 10μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x3)
Win Source Part Number 783416-LTC3554EUD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3554-1
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3554EUD-1#PBF CAD Model

Description

Product Overview: LTC3554EUD-1#PBF

The LTC3554EUD-1#PBF is a high-performance, integrated power management solution from Linear Technology, designed to cater to the demanding needs of portable applications. This compact and efficient device combines a USB-compatible linear charger, a PowerPath manager, an overvoltage protection control, and multiple synchronous step-down regulators in a single package, providing a versatile power management system.

Key Features

  • Integrated USB-Compatible Linear Charger: The LTC3554EUD-1#PBF features a programmable linear charger that is optimized for charging from a USB port, ensuring compatibility with a wide range of portable devices.
  • PowerPath Control: This component intelligently manages power distribution between input sources, the battery, and the system load, ensuring seamless transitions and optimal battery life.
  • Multiple Synchronous Step-Down Regulators: The device includes high-efficiency synchronous buck regulators with adjustable output voltages, providing stable power to critical components of the system.
  • Overvoltage Protection: The built-in overvoltage protection circuit safeguards the device against input voltage spikes, contributing to the longevity and reliability of the overall system.
  • Compact Design: Housed in a compact QFN package, the LTC3554EUD-1#PBF minimizes the footprint on the PCB, making it an ideal choice for space-constrained applications.

Applications

The LTC3554EUD-1#PBF is suitable for a variety of portable electronic applications where efficient power management and space economy are critical. These applications include:

  • Smartphones and PDAs
  • Portable Media Players
  • Digital Cameras
  • Handheld GPS Units
  • Portable Medical and Test Instruments

Product Specifications

The device operates over a wide input voltage range and offers multiple voltage outputs to power various subsystems. It is designed for seamless integration with minimal external components, simplifying the design process and accelerating time-to-market for new products.

In summary, the LTC3554EUD-1#PBF from Linear Technology is a highly integrated and efficient solution for power management in portable devices, offering a blend of performance, versatility, and convenience to designers and engineers.

You May Also Be Interested in

EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess