EN
  • EN
  • DE

LTC3555IUFD-1#PBF

Part No LTC3555IUFD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER 28-QFN / Linear Battery Charger Li-Ion/Li-Pol 1022mA 4.2V Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Voltage 4.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783421-LTC3555IUFD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3555-1
Introduction Date May 14, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3555IUFD-1#PBF CAD Model

Description

Linear Technology LTC3555IUFD-1#PBF Power Management IC

The LTC3555IUFD-1#PBF is a high-performance, multifunction power management integrated circuit (PMIC) designed by Linear Technology to cater to the demanding needs of portable electronic devices. This versatile component integrates multiple features to provide a compact and efficient power management solution for applications such as smartphones, tablets, and other handheld devices.

Key Features:

  • Integrated Power Solution: The LTC3555IUFD-1#PBF combines a linear charger, a PowerPath manager, an ideal diode, I2C control, three high-efficiency synchronous buck regulators, and an always-on LDO in a single package. This level of integration simplifies design and conserves board space.
  • Efficient Charging: The device features a programmable linear charger designed for single-cell Li-Ion or Li-Polymer batteries. It offers a selectable charge current up to 950mA and a programmable end-of-charge voltage with ±0.5% accuracy, ensuring safe and efficient battery charging.
  • PowerPath Control: The integrated PowerPath control enables seamless transition between input power and battery, providing a constant supply to the load and ensuring uninterrupted operation even when the input power is removed.
  • Multiple Regulated Outputs: Three high-efficiency synchronous buck regulators provide low-voltage core supplies with programmable output voltages, while an always-on LDO supplies power to critical always-on functions.
  • I2C Interface: The device includes an I2C interface for programming and control of various parameters, allowing for a high level of customization and adaptability to specific application requirements.
  • Compact Package: The LTC3555IUFD-1#PBF comes in a compact QFN-24 (4mm x 5mm) package, which is ideal for space-constrained applications.

Applications:

Due to its comprehensive feature set and compact size, the LTC3555IUFD-1#PBF is an excellent choice for powering portable electronic devices where space and efficiency are critical. It is particularly well-suited for devices requiring multiple power domains, such as handheld medical devices, portable media players, and GPS units.

Overall, the LTC3555IUFD-1#PBF from Linear Technology offers a robust power management solution that simplifies the design of complex portable electronics while ensuring reliable operation and maximizing battery life.

You May Also Be Interested in

Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3135 $55.8810
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess