EN
  • EN
  • DE

FAN9672Q

Part No FAN9672Q
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 75KHZ 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tray
Product Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 18kHz ~ 40kHz, 55kHz ~ 75kHz
Current - Startup 30 µA
Voltage - Supply 15V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number FAN9672
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847928-FAN9672Q
Ultra Librarian 3D Model Ultra Librarian FAN9672Q CAD Model

Description

Introducing the FAN9672Q - A PFC Controller from ON Semiconductor

The FAN9672Q is a sophisticated Power Factor Correction (PFC) controller specifically designed by ON Semiconductor to meet the rigorous demands of modern high-performance power supply systems. This advanced IC is engineered to facilitate the development of energy-efficient power solutions, making it an ideal choice for applications in industrial, consumer, and computing electronics that require compliance with international power regulations.

Key Features

  • Continuous Conduction Mode (CCM): The FAN9672Q operates in Continuous Conduction Mode, delivering highly efficient PFC for applications with power levels typically above 75W. This mode ensures reduced switching losses and improved thermal management, enhancing the overall reliability and lifespan of the power supply.
  • Total Harmonic Distortion (THD) Optimization: It incorporates advanced techniques for minimizing input current distortion, resulting in improved Total Harmonic Distortion performance. This leads to a cleaner and more stable power supply, which is crucial for sensitive electronic equipment.
  • Brownout Protection: The device is equipped with brownout protection, safeguarding against drops in input voltage that could potentially damage the power supply and connected devices.
  • Overvoltage Protection (OVP): The FAN9672Q also features an Overvoltage Protection circuit, which promptly shuts down the PFC operation when excessive output voltage is detected, thereby preventing damage to the system.
  • Multi-Mode Operation: It is capable of multi-mode operation, which allows for optimal efficiency across a wide range of load conditions. This adaptability ensures that power consumption is minimized without sacrificing performance.

Applications

The FAN9672Q is versatile and can be utilized in a variety of applications, including:

  • High-efficiency power supplies
  • Power adapters for notebooks and desktops
  • Flat-panel television power supplies
  • Power supplies for servers and networking equipment

Design Support

ON Semiconductor provides extensive design support for the FAN9672Q, including application notes, reference designs, and simulation tools to assist engineers in creating efficient and robust power supply units. This support ensures a smooth design process, from initial concept through to final product implementation.

In conclusion, the FAN9672Q PFC controller from ON Semiconductor stands out as a high-performance solution for advanced power supply designs. Its focus on efficiency, reliability, and versatility makes it a top contender for engineers looking to enhance the power factor correction capabilities of their electronic products.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $0.8570
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.8856
ON Semiconductor
Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Lowest to $0.6584
Infineon Technologies
Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
Lowest to $1.0095
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.3985
Infineon Technologies
Power Factor Correction Controller 0.45mA 70kHz Automotive 8-Pin PDIP Tube / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4521
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $1.1143

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6391 $50.7519
22+ $4.6270 $101.7940
34+ $4.4824 $152.4016
47+ $4.3378 $203.8766
60+ $4.1932 $251.5920
80+ $3.7594 $300.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess