Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15 V
Voltage - Supply (Vcc/Vdd) 10V ~ 28V
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 14-SOIC (0.154", 3.90mm Width), 13 Leads
Supplier Device Package 14-SOIC
Mounting Surface Mount
Base Product Number NCP1339
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ONSONSNCP1339GDR2G,2156-NCP1339GDR2G-OS
Standard Package 2,500
Win Source Part Number 1317270-NCP1339GDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1339GDR2G CAD Model

Description

ON Semiconductor NCP1339GDR2G Product Overview

The NCP1339GDR2G is a cutting-edge PWM controller from ON Semiconductor, designed to deliver high-performance power conversion with exceptional efficiency. This product is tailored for AC-DC power supplies, particularly for those used in off-line and DC-to-DC converter applications. It is a perfect solution for systems requiring reliable power management, such as consumer electronics, computing devices, and industrial equipment.

Key Features

  • High-Efficiency Operation: The NCP1339GDR2G incorporates a fixed-frequency current-mode controller with a high-voltage startup circuit, ensuring a quick and energy-efficient power-up sequence.
  • Frequency Foldback: To enhance efficiency further, it features frequency foldback under light load conditions, reducing switching losses and improving overall system performance.
  • Auto-Recovery Overcurrent Protection: The device is equipped with an auto-recovery overcurrent protection mechanism that safeguards the system against short circuits and overloads.
  • Brown-Out Protection: It also includes brown-out protection, which ensures stable operation during under-voltage conditions, thus maintaining the integrity of the power supply.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold according to their specific application requirements, providing flexibility and enhanced safety.

Applications

The NCP1339GDR2G is versatile and can be used in a variety of applications. It is particularly suited for:

  • Flat-panel television power supplies
  • Desktop power supplies
  • Adapters for notebooks and other portable devices
  • Standby and auxiliary power supplies

Package and Availability

This PWM controller is offered in a compact SOIC-16 package, which is ideal for space-constrained applications. The NCP1339GDR2G is available for order, and ON Semiconductor ensures a stable supply chain and support for their products.

Environmental Compliance

ON Semiconductor is committed to environmental sustainability. The NCP1339GDR2G is designed to meet various international standards for environmental compliance, ensuring that it is suitable for use in a wide range of markets worldwide.

You May Also Be Interested in

Fairchild/ON Semiconductor
Green Current Mode PWM Controller
Need more? Email Us
ECAD model for FAN7601BGX
NXP / Nexperia
IC CONTROLLER SMPS 8-DIP
Need more? Email Us
ECAD model for TEA1506AP
NXP / Nexperia
IC CTRLR SMPS GREEN OVP 8SO
Need more? Email Us
ECAD model for TEA1738F
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
Need more? Email Us
ECAD model for TL3842DRG4-8
NXP / Nexperia
IC CTRLR SMPS OCP UVD HV 8DIP
Lowest to $1.5071
ECAD model for TEA1522P
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2677
ECAD model for NCP1205P
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
Lowest to $0.6231
ECAD model for TL3842DR-8
NXP / Nexperia
IC CTRLR SMPS OVP OTP OCP 16DIP
Need more? Email Us
ECAD model for TEA1623PH/N1
NXP / Nexperia
IC CTRLR SMPS OVP UVLO HV 8DIP
Lowest to $1.5071
ECAD model for TEA1523P

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4451 $65.0295
110+ $1.1857 $130.4270
170+ $1.1487 $195.2790
235+ $1.1117 $261.2495
305+ $1.0746 $327.7530
405+ $0.9634 $390.1770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 45 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention