EN
  • EN
  • DE

TEA1506AP

Part No TEA1506AP
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONTROLLER SMPS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8.7 V to 20 V
Frequency - Switching 25kHz to 175kHz
Power (Watts) 150W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -20°C to 145°C (TJ)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 047970-TEA1506AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1506AP CAD Model

Description

The TEA1506AP, part of NXP's renowned GreenChip II family, is a cutting-edge Switched Mode Power Supply (SMPS) control IC designed for high efficiency and low standby power consumption. This IC is ideal for a wide range of power supply applications, particularly those where energy efficiency is paramount.

With its integrated Power Factor Correction (PFC) and quasi-resonant operation mode, the TEA1506AP ensures that power supplies meet the stringent requirements of energy-saving regulations. The quasi-resonant operation reduces electromagnetic interference (EMI) and enhances efficiency by minimizing switching losses.

One of the key features of the TEA1506AP is its green function mode, which minimizes the power consumption under no-load or standby conditions. This feature makes it an excellent choice for applications that require compliance with energy-saving standards such as Energy Star or the European Code of Conduct.

The TEA1506AP also offers a range of protection features to ensure the reliability and longevity of the power supply. These include OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverLoad Protection (OLP). These protective measures safeguard the power supply and connected devices against various fault conditions, enhancing system safety.

This IC is available in a DIP8 package, making it suitable for through-hole PCB assembly and offering flexibility in design. The TEA1506AP's versatility and performance make it an ideal choice for designing power supplies for consumer electronics, office equipment, and industrial systems.

Overall, the TEA1506AP from NXP stands out as an efficient and reliable solution for modern power supply design. Its energy-saving features, combined with robust protection mechanisms, make it a smart choice for developers looking to create eco-friendly and safe power supply units.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess