EN
  • EN
  • DE
  • IT

CYUSB3302-68LTXC

Part No CYUSB3302-68LTXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB 3.0 HUB 2-PORT 68QFN / Low Speed/Full Speed/High Speed/Super Speed USB Hub Controller USB 3.0 1.2V/3.3V Tray 68-Pin QFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series HX3
Packaging Tray
Applications USB 3.0 Hub Controller
Core Processor ARM Cortex-M0
Program Memory Type ROM (32 kB)
Controller Series CYUSB
RAM Size 16K x 8
Interface I2C
Number of I/O 10
Operating Supply Voltage 1.14 V ~ 1.26 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 68-VFQFN Exposed Pad
Manufacturer Package 68-QFN (8x8)
Win Source Part Number 772213-CYUSB3302-68LTXC
Popularity Medium
Supply and Demand Status Limited
Family Name CYUSB330
Introduction Date February 25, 2014
ECCN 3A991.a.3
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CYUSB3302-68LTXC CAD Model

Description

The CYUSB3302-68LTXC is an ARM Cortex-M0 based USB 3.0 Hub Controller from Cypress Semiconductor Corp.

  • Series: HX3
  • Program Memory Type: ROM (32 kB)
  • RAM Size: 16K x 8
  • I/O: 10
  • Package: 68-VFQFN Exposed Pad
  • Manufacturer Package: 68-QFN (8x8)
  • Operating Temperature Range: 0°C to 70°C
  • Operating Supply Voltage: 1.14V to 1.26V
  • Supply and Demand Status: Limited

You May Also Be Interested in

Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0168 $56.1344
20+ $5.7574 $115.1480
31+ $5.5775 $172.9025
42+ $5.3976 $226.6992
54+ $5.2176 $281.7504
72+ $4.6779 $336.8088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,895 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess