EN
  • EN
  • DE
  • IT

593D107X06R3C2T

Part No 593D107X06R3C2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 100UF 6.3V 20% 2312
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 100μF
Tolerance ±20%
Voltage Rating 6.3V
Type Molded
ESR 250 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max) 0.110" (2.79mm)
Manufacturer Size Code C
Features General Purpose
Win Source Part Number 056987-593D107X06R3C2T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 593D107X06R3C2T CAD Model

Description

Overview

The 593D107X06R3C2T is a high-quality tantalum capacitor known for its reliability and long lifespan. Designed to deliver optimal performance in a wide range of applications, this capacitor is perfect for both commercial and industrial use.

Features and Benefits

  • Capacitance of 100μF, providing excellent energy storage and discharge capabilities.
  • Voltage rating of 6.3V ensures compatibility with a variety of circuits.
  • Stable performance across a wide temperature range, making it suitable for harsh environments.

Applications

  • Power supply filtering in electronic devices
  • Decoupling and noise filtering in communication devices
  • Energy storage in renewable energy systems
  • General-purpose electronic circuits

With dependable construction and superior performance characteristics, the 593D107X06R3C2T is an excellent choice for engineers and designers seeking reliability and efficiency in their electronic projects.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 330UF 20% 4V 2312 / 330 μF Molded Tantalum Capacitors 4 V 2312 (6032 Metric) 100mOhm
Lowest to $0.9208
AVX Corp/Kyocera Corp
CAP TANT 150UF 10% 10V 2917 / 150 μF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 100mOhm
Lowest to $1.1722
AVX Corp/Kyocera Corp
CAP TANT 100UF 20% 10V 2917 / 100 μF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 100mOhm @ 100kHz
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 35V 1206 / 0.1 μF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 24Ohm @ 100kHz
Lowest to $0.1977
Kemet
CAP TANT 3.3UF 10% 10V AXIAL / 3.3 μF Hermetically Sealed Tantalum Capacitors 10 V Axial 2.1Ohm
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 20V 2312
Lowest to $0.3518
AVX Corp/Kyocera Corp
CAP TANT 0.47UF 10% 35V 1411
Lowest to $0.1935
AVX Corp/Kyocera Corp
CAP TANT 4.7UF 20% 16V 1206 / 4.7 μF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 4Ohm @ 100kHz
Lowest to $0.1086
Kemet
CAP TANT 47UF 20% 10V 1411
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1380 $65.1040
20+ $6.6776 $133.5520
30+ $6.4693 $194.0790
42+ $6.2597 $262.9074
54+ $6.0515 $326.7810
72+ $5.4254 $390.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess