EN
  • EN
  • DE

SG1644J

Part No SG1644J
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description HALF BRIDGE DRIVER, NON-INVERTIN  /  Half-Bridge Gate Driver IC Non-Inverting 14-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 20V
Logic Voltage - VIL, VIH 0.7V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Non-Inverting
Rise / Fall Time (Typ) 35ns, 30ns
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Base Product Number SG1644
Other Names 150-SG1644J
Standard Package 25
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253502-SG1644J
Ultra Librarian 3D Model Ultra Librarian SG1644J CAD Model

Description

The SG1644J from Microchip Technology is a state-of-the-art integrated circuit designed for high-efficiency power control and management applications. This robust component is part of Microchip's extensive lineup of semiconductor products, known for their reliability and performance in a wide variety of electronic systems.

Key Features

  • High Integration: The SG1644J combines multiple functions into a single chip, which helps in reducing the overall component count in power supply designs. This integration contributes to a more compact, efficient, and cost-effective solution for power management.
  • Versatility: It is suitable for a broad range of applications, including switch-mode power supplies, DC-DC converters, and motor control circuits. This versatility makes it an ideal choice for designers looking to standardize on a single component across various products.
  • Robust Protection Features: The device includes built-in protection features such as over-temperature shutdown, over-current protection, and under-voltage lockout, ensuring the longevity and safe operation of the end application.
  • High Performance: With its fast switching capabilities and high efficiency, the SG1644J is engineered to deliver exceptional performance, which is critical in today's energy-conscious and high-speed electronic environments.

Applications

The SG1644J is ideal for a variety of applications, including:

  • Power supplies for consumer electronics
  • Industrial power systems
  • Telecommunications equipment
  • Automotive electronics
  • Battery management systems

Technical Specifications

Some of the key technical specifications of the SG1644J include:

  • Operating voltage range suitable for various applications
  • High switching frequency for efficient operation
  • Low power consumption to enhance energy savings
  • Extended temperature range for operation in harsh environments

The SG1644J from Microchip Technology exemplifies the company's commitment to providing innovative, high-quality products that meet the evolving needs of the electronics industry. With its combination of performance, efficiency, and protection features, it stands as a compelling choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Infineon Technologies
GATE DRIVER IC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.6106 $92.6106
2+ $75.9883 $151.9766
3+ $73.6136 $220.8408
4+ $71.2389 $284.9556
5+ $68.8643 $344.3215
6+ $61.7404 $370.4424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess