EN
  • EN
  • DE

SIO1007-JV

Part No SIO1007-JV
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 64STQFP / Controller Interface 64-STQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 64-LQFP
Supplier Device Package 64-STQFP (7x7)
Mounting Type Surface Mount
Base Product Number SIO1007
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 323948-SIO1007-JV
Ultra Librarian 3D Model Ultra Librarian SIO1007-JV CAD Model

Description

Microchip Technology SIO1007-JV: A High-Performance Serial I/O Controller

The SIO1007-JV from Microchip Technology is a versatile and efficient serial I/O controller designed to meet the high demands of modern computing and embedded applications. This advanced chip offers a seamless interface for serial communication, providing robust connectivity options for a wide range of devices.

Key Features:

  • High-Speed Serial Ports: The SIO1007-JV is equipped with high-speed serial ports that support various communication protocols, ensuring fast and reliable data transfer rates.
  • Low Power Consumption: Designed with energy efficiency in mind, this controller operates with minimal power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Advanced Configuration Options: Users can configure the device to match specific system requirements, thanks to its flexible settings and programmable features.
  • Wide Operating Temperature Range: The SIO1007-JV is built to withstand harsh environmental conditions, operating reliably across a broad temperature range.
  • Compact Footprint: The small form factor of the chip allows for easy integration into space-constrained designs without compromising on performance.

Applications:

The SIO1007-JV is suitable for a diverse set of applications, including:

  • Industrial automation and control systems
  • Consumer electronics
  • Automotive infotainment and telematics
  • Point-of-sale (POS) terminals
  • Networking equipment

With its robust feature set and Microchip's reputation for quality, the SIO1007-JV is an excellent choice for developers and engineers looking to incorporate reliable serial communication into their designs. Whether for industrial interfaces, consumer devices, or automotive systems, this controller delivers the performance and durability expected from a leading semiconductor manufacturer.

For more detailed specifications and integration guidance, please refer to the official datasheet and supporting technical documentation provided by Microchip Technology.

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2688 $58.8384
44+ $2.6821 $118.0124
67+ $2.5983 $174.0861
92+ $2.5144 $231.3248
119+ $2.4307 $289.2533
159+ $2.1793 $346.5087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess