EN
  • EN
  • DE

SM840002KA

Part No SM840002KA
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Series ClockWorks™, RotaryWave™
Package Tube
PLL Yes
Main Purpose Ethernet
Input Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 156.25MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 75°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SM840002
Other Names -SM840002KA,576-3769-5
Standard Package 94
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272332-SM840002KA
Ultra Librarian 3D Model Ultra Librarian SM840002KA CAD Model

Description

Microchip Technology's SM840002KA Product Overview

Microchip Technology's SM840002KA is a high-performance, integrated circuit designed for a wide range of applications. This microcontroller-based product is part of Microchip's renowned family of reliable and efficient semiconductor solutions. The SM840002KA is specifically engineered to meet the demanding requirements of advanced electronic systems, providing both versatility and power in a compact package.

Key Features

  • Advanced Core: At the heart of the SM840002KA is a powerful core that ensures swift data processing and responsive operation, making it suitable for time-critical tasks.
  • Memory Capacity: Equipped with ample memory, this product offers sufficient space for complex software applications and data storage, facilitating sophisticated program execution.
  • Connectivity Options: The device includes a variety of connectivity options, allowing seamless integration with other components in a system, including support for standard communication protocols.
  • Low Power Consumption: Designed with energy efficiency in mind, the SM840002KA operates with minimal power draw, extending the battery life of portable devices and reducing the overall energy cost for users.
  • Durability: Built to last, this Microchip product is manufactured with robust materials and adheres to strict quality standards, ensuring long-term reliability even in harsh conditions.
  • Customization: The SM840002KA can be programmed to meet the specific needs of your application, offering flexibility and customization options to tailor its performance to your requirements.

Potential Applications

The versatility of the SM840002KA makes it an ideal choice for a multitude of applications. It is particularly well-suited for industrial automation, smart home devices, automotive systems, and Internet of Things (IoT) gadgets. Its ability to handle complex algorithms and processes also makes it a great fit for medical devices, security systems, and other technology that requires reliable computing power.

Support and Resources

Microchip Technology provides comprehensive support for the SM840002KA, including detailed datasheets, technical documentation, and customer service. Developers can also access a wide range of development tools and software libraries to expedite the design and implementation process, ensuring a smooth integration of this microcontroller into their projects.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess