EN
  • EN
  • DE

PM8536B-FEI

Part No PM8536B-FEI
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED PFX / Fanout PCIe Switch Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Series Switchtec
Package Tray
Product Status Active
Applications Fanout PCIe Switch
Interface PCI Express
Package / Case Module
Mounting Type Surface Mount
Base Product Number PM8536
Standard Package 21 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 890037-PM8536B-FEI
Ultra Librarian 3D Model Ultra Librarian PM8536B-FEI CAD Model

Description

Microchip Technology PM8536B-FEI Product Overview

The PM8536B-FEI is a cutting-edge integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronics, offering reliability and performance for a wide range of applications.

Key Features:

  • High Performance: The PM8536B-FEI is built to deliver high-speed operation and efficient data processing, ensuring that your applications run smoothly and reliably.
  • Low Power Consumption: With energy efficiency in mind, this product is optimized to consume minimal power, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust Connectivity: This IC comes with robust connectivity options, enabling seamless integration with various peripherals and systems, enhancing its versatility in different use cases.
  • Durability: Microchip Technology is known for its commitment to quality, and the PM8536B-FEI is no exception. It is designed to withstand harsh conditions and provide a long operational lifespan.

Applications:

The versatility of the PM8536B-FEI makes it suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications
  • Data Centers
  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics

Technical Specifications:

The PM8536B-FEI is engineered with precision, incorporating state-of-the-art technology to meet the rigorous demands of modern electronic devices. Detailed technical specifications can be obtained from the Microchip Technology official website or by contacting their customer support team.

Quality and Support:

When you choose the PM8536B-FEI, you get more than just a product; you gain access to Microchip Technology's global support network and vast repository of technical documentation. Their commitment to customer satisfaction ensures that you receive the assistance you need, when you need it.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $375.3750 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess