EN
  • EN
  • DE
  • IT

DS110DF410SQE/NOPB

Part No DS110DF410SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48WQFN / Ethernet Interface 48-WQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Ethernet
Interface I2C
Voltage - Supply 2.375V ~ 2.625V
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Mounting Type Surface Mount
Base Product Number DS110DF410
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 586019-DS110DF410SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian DS110DF410SQE/NOPB CAD Model

Description

Product Overview: DS110DF410SQE/NOPB

The DS110DF410SQE/NOPB is a high-performance, low-power, quad-channel retimer from Texas Instruments designed to enhance signal integrity for demanding applications. This device is part of TI's extensive portfolio of signal conditioners, offering a solution for systems that require data transmission over long or challenging media with minimal signal degradation.

Key Features

  • Quad-Channel Operation: This device integrates four independent channels, each capable of retiming high-speed serial data streams, making it a compact and efficient solution for multi-lane data paths.
  • Wide Data Rate Range: The DS110DF410SQE/NOPB supports a broad range of data rates from 9.8 Gbps to 10.5 Gbps per channel, catering to various high-speed interfaces such as 10 Gigabit Ethernet, Fibre Channel, and other proprietary protocols.
  • Adaptive Equalization: Each channel features adaptive equalization technology, which automatically compensates for signal loss over long PCB traces or cables, thus maintaining signal integrity and performance.
  • Programmable Output Swing and Equalization: The device allows for fine-tuning of output voltage levels and equalization settings to match specific channel requirements, providing design flexibility and optimization capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the DS110DF410SQE/NOPB helps reduce overall system power usage, which is crucial for high-density and thermally constrained applications.
  • Robust Signal Integrity Tools: The device includes advanced diagnostics and signal integrity tools such as eye diagrams and PRBS generators/checkers to facilitate system design and debugging.

Applications

The DS110DF410SQE/NOPB is suitable for a variety of applications where data integrity and high-speed data transmission are critical. It is commonly used in:

  • Data center infrastructure
  • High-performance computing
  • Networking equipment such as switches and routers
  • Storage systems and arrays
  • Telecommunications equipment

Reliability and Packaging

The device is offered in a 72-pin QFN package and is characterized for operation over the standard industrial temperature range. The NOPB designation indicates that the product is lead-free and RoHS compliant, ensuring it meets current environmental standards for electronic components.

With its robust feature set and adaptability, the DS110DF410SQE/NOPB from Texas Instruments is an ideal choice for designers looking to improve signal integrity in high-speed data communication systems.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Lowest to $1.1798
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $18.7443
Microchip Technology
IC INTERFACE SPECIALIZED 16QFN / Smart Card Interface 16-QFN (5x5)
Lowest to $0.5102
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $18.0522
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Lowest to $2.0232
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Need more? Email Us
Texas Instruments
MICROPROCESSOR CIRCUIT, PQCC28 / ISDN Interface 28-PLCC (11.51x11.51)
Lowest to $12.5916
Diodes Incorporated
IC INTFACE SPECIALIZED 160LFBGA / PCI-to-PCI Bridge Interface 160-LFBGA (15x15)
Lowest to $17.9241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4257 $76.2771
6+ $20.8621 $125.1726
9+ $20.2102 $181.8918
12+ $19.5582 $234.6984
15+ $18.9063 $283.5945
20+ $16.9505 $339.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess