Microchip Technology's SY100E142JC: A High-Speed 3.3V ECL 4:1 Multiplexer
The SY100E142JC from Microchip Technology is a high-performance integrated circuit designed to meet the demanding requirements of high-speed data transmission systems. This 4:1 multiplexer is part of Microchip's precision-engineered ECLinPS MAX™ family, offering a blend of high-speed and low-power consumption, making it an ideal choice for applications in communication, networking, and data processing systems.
Operating on a 3.3V power supply, the SY100E142JC is engineered to deliver fast propagation delays and minimal skew, ensuring reliable and efficient data handling in critical applications. The device features differential ECL (Emitter Coupled Logic) inputs and outputs, which provide the high-speed performance necessary for today's high-frequency digital environments.
The SY100E142JC boasts a fully differential 4:1 multiplexer with an internal latch function. This enables the device to select one of the four input data lines and latch the selected input data onto the output, under the control of a common select input. The latch feature adds flexibility in system design by providing a method for storing data or for synchronizing system operations.
Key specifications of the SY100E142JC include:
- Supply Voltage (V<sub>CC): 3.3V ±5%
- Operating Temperature Range: -40°C to +85°C
- Propagation Delay (t<sub>PD): Typically 225ps
- Output Skew (t<sub>SKO): Typically 20ps
- I/O Standard: Differential ECL
- Package: Available in a 28-lead PLCC package
The device is also characterized by its fully compatible ECLinPS MAX™ 3.3V ECL logic levels, providing seamless integration with other components in the ECL family. The SY100E142JC's low skew and high-speed capabilities make it an excellent choice for clock distribution, data multiplexing, and signal gating applications in high-performance systems.
For designers and engineers looking for a reliable and efficient 4:1 multiplexer, the SY100E142JC from Microchip Technology represents a combination of cutting-edge technology and robust design, ensuring optimal performance in the most challenging environments.